B&K Precision Cal Dc Electronic Load, 1.2Kw, 240A/120V; Product Range B&k Precision 8514 CAL

Description
CAL DC ELECTRONIC LOAD, 1.2KW, 240A/120V; Product Range:8500 Series; Power Rating:1.2kW; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
CAL DC ELECTRONIC LOAD, 1.2KW, 240A/120V; Product Range:8500 Series; Power Rating:1.2kW; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Dc Electronic Load, 1.2Kw, 240A/120V; Product Range B&k Precision - 12AC6137 - Newark, An Avnet Company
Chicago, IL, United States
Cal Dc Electronic Load, 1.2Kw, 240A/120V; Product Range B&k Precision
12AC6137
Cal Dc Electronic Load, 1.2Kw, 240A/120V; Product Range B&k Precision 12AC6137
CAL DC ELECTRONIC LOAD, 1.2KW, 240A/120V; Product Range:8500 Series; Power Rating:1.2kW; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

CAL DC ELECTRONIC LOAD, 1.2KW, 240A/120V; Product Range:8500 Series; Power Rating:1.2kW; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6137
Product Name Cal Dc Electronic Load, 1.2Kw, 240A/120V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details