B&K Precision Dc Electronic Load W/d, 1.2Kw, 240A/120V; Product Range B&k Precision 8514 CAL D

Description
DC ELECTRONIC LOAD W/D, 1.2KW, 240A/120V; Product Range:8500 Series; Power Rating:1.2kW; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD W/D, 1.2KW, 240A/120V; Product Range:8500 Series; Power Rating:1.2kW; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load W/d, 1.2Kw, 240A/120V; Product Range B&k Precision - 12AC6138 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load W/d, 1.2Kw, 240A/120V; Product Range B&k Precision
12AC6138
Dc Electronic Load W/d, 1.2Kw, 240A/120V; Product Range B&k Precision 12AC6138
DC ELECTRONIC LOAD W/D, 1.2KW, 240A/120V; Product Range:8500 Series; Power Rating:1.2kW; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

DC ELECTRONIC LOAD W/D, 1.2KW, 240A/120V; Product Range:8500 Series; Power Rating:1.2kW; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6138
Product Name Dc Electronic Load W/d, 1.2Kw, 240A/120V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6842-ea-pu-11500-60-4u-30000w-32061 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details
DC Power Supply - N01HP60 - ValueTronics International, Inc.
Acopian Power Supplies
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details