B&K Precision Cal Dc Electronic Load, 600W, 120A, 120V; Product Range B&k Precision 8510 CAL

Description
CAL DC ELECTRONIC LOAD, 600W, 120A, 120V; Product Range:8500 Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
CAL DC ELECTRONIC LOAD, 600W, 120A, 120V; Product Range:8500 Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Dc Electronic Load, 600W, 120A, 120V; Product Range B&k Precision - 12AC6134 - Newark, An Avnet Company
Chicago, IL, United States
Cal Dc Electronic Load, 600W, 120A, 120V; Product Range B&k Precision
12AC6134
Cal Dc Electronic Load, 600W, 120A, 120V; Product Range B&k Precision 12AC6134
CAL DC ELECTRONIC LOAD, 600W, 120A, 120V; Product Range:8500 Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

CAL DC ELECTRONIC LOAD, 600W, 120A, 120V; Product Range:8500 Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6134
Product Name Cal Dc Electronic Load, 600W, 120A, 120V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea7002-ea-psb-10920-125-4u-wc-30000w-32221 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
Plug-in - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details