B&K Precision Dc Electronic Load W/d, 300W, 15A, 500V; Product Range B&k Precision 8502 CAL D

Description
DC ELECTRONIC LOAD W/D, 300W, 15A, 500V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:500V; Operating Current Max:15A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Description
DC ELECTRONIC LOAD W/D, 300W, 15A, 500V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:500V; Operating Current Max:15A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load W/d, 300W, 15A, 500V; Product Range B&k Precision - 12AC6132 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load W/d, 300W, 15A, 500V; Product Range B&k Precision
12AC6132
Dc Electronic Load W/d, 300W, 15A, 500V; Product Range B&k Precision 12AC6132
DC ELECTRONIC LOAD W/D, 300W, 15A, 500V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:500V; Operating Current Max:15A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

DC ELECTRONIC LOAD W/D, 300W, 15A, 500V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:500V; Operating Current Max:15A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6132
Product Name Dc Electronic Load W/d, 300W, 15A, 500V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CompactLogix DC 2A/0.8A Power Supply - 1769-PB2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details