B&K Precision Cal Dc Electronic Load, 300W, 30A, 120V; Product Range B&k Precision 8500 CAL

Description
CAL DC ELECTRONIC LOAD, 300W, 30A, 120V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
CAL DC ELECTRONIC LOAD, 300W, 30A, 120V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Dc Electronic Load, 300W, 30A, 120V; Product Range B&k Precision - 12AC6128 - Newark, An Avnet Company
Chicago, IL, United States
Cal Dc Electronic Load, 300W, 30A, 120V; Product Range B&k Precision
12AC6128
Cal Dc Electronic Load, 300W, 30A, 120V; Product Range B&k Precision 12AC6128
CAL DC ELECTRONIC LOAD, 300W, 30A, 120V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

CAL DC ELECTRONIC LOAD, 300W, 30A, 120V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6128
Product Name Cal Dc Electronic Load, 300W, 30A, 120V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6984-ea-psi-10500-180-4u-wc-30000w-32203 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details