B&K Precision Dc Electronic Load W/du, 300W, 30A, 120V; Product Range B&k Precision 8500 CAL DU

Description
DC ELECTRONIC LOAD W/DU, 300W, 30A, 120V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Description
DC ELECTRONIC LOAD W/DU, 300W, 30A, 120V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load W/du, 300W, 30A, 120V; Product Range B&k Precision - 12AC6130 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load W/du, 300W, 30A, 120V; Product Range B&k Precision
12AC6130
Dc Electronic Load W/du, 300W, 30A, 120V; Product Range B&k Precision 12AC6130
DC ELECTRONIC LOAD W/DU, 300W, 30A, 120V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

DC ELECTRONIC LOAD W/DU, 300W, 30A, 120V; Product Range:8500 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:100mV; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6130
Product Name Dc Electronic Load W/du, 300W, 30A, 120V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10360-80-3u-27664 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 80 amps
View Details
Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details