The 844USB is a programmer from BK Precision.
Features:
Extensive device libraries
Fast and high performance
Powerful program software
Supports Windows® XP/Vista/7/8.1
One year warranty
Specifications:
Devices Supported - EPROM, EEPROM/Flash, Serial EPROM, Microcontroller, PLD and Bi-Polar PROM (Bi-Polar PROMs 866C, & 867C)
Device libraries - over 32,000
Interface - USB 2.0 / USB 1.1 Compatible
Programming Socket - DIL40 pin ZIF Socket, ISP for in-circuit programming
Buffer Features -
Erase, Random Data Fill, Fill Block, Copy Block, Move Block, Swap Block, Buffer Print, Find Text, Replace Text, GoTo Address, Checksum Calculator, 8 bit & 16 bit View Modes
I.C. Tester - No
Power Requirements - 100-240 VAC, 47-63 Hz
Dimensions (W x H x D) - 3.8” x 1.4” x 6.3” (95 x 35 x 160 mm)
The BK Precision 844USB is a programmer. Universal device programmers are powerful, versatile, and simple to use. Our programmers are the ideal solution for programming new chips as well as copying chips for backup or repair purposes. We offer on-going program software updates that extend device libraries and provide continuous improvements for the 844USB, 866C, and 867C programmers. Whether you are working with PLCC, SOIC, TSOP, DIP, TQFP, SSOP, PSOP or QFP packaging, we provide an extensive line of socket adapters that will work in conjunction with our programmers.
The 844USB is a programmer from BK Precision.
Features:
- Extensive device libraries
- Fast and high performance
- Powerful program software
- Supports Windows® XP/Vista/7/8.1
- One year warranty
Specifications:
- Devices Supported - EPROM, EEPROM/Flash, Serial EPROM, Microcontroller, PLD and Bi-Polar PROM (Bi-Polar PROMs 866C, & 867C)
- Device libraries - over 32,000
- Interface - USB 2.0 / USB 1.1 Compatible
- Programming Socket - DIL40 pin ZIF Socket, ISP for in-circuit programming
- Buffer Features -
- Erase, Random Data Fill, Fill Block, Copy Block, Move Block, Swap Block, Buffer Print, Find Text, Replace Text, GoTo Address, Checksum Calculator, 8 bit & 16 bit View Modes
- I.C. Tester - No
- Power Requirements - 100-240 VAC, 47-63 Hz
- Dimensions (W x H x D) - 3.8” x 1.4” x 6.3” (95 x 35 x 160 mm)
The BK Precision 844USB is a programmer. Universal device programmers are powerful, versatile, and simple to use. Our programmers are the ideal solution for programming new chips as well as copying chips for backup or repair purposes. We offer on-going program software updates that extend device libraries and provide continuous improvements for the 844USB, 866C, and 867C programmers. Whether you are working with PLCC, SOIC, TSOP, DIP, TQFP, SSOP, PSOP or QFP packaging, we provide an extensive line of socket adapters that will work in conjunction with our programmers.