B&K Precision Battery Analyzer 602

Description
The 602 is a Battery Analyzer from BK Precision. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency floodlight system batteries. They are ideal for monitoring, performance measurement, and maintaining batteries in the automotive, maintenance, telecommunications, field service, and uninterruptable power supply manufacturing industries. Additional Features: Works with 24V and 36V (42V) lead acid batteries Settable AH from 1 to 100 in 1AH steps Powered by the battery being tested The BK Precision 602 24 & 36V (42V) SLA Battery Capacity Analyzer tests Lead Acid Batteries and displays the batteries stored charge capacity as a percentage and displays both the loaded and un-loaded battery voltage. The 602 can also display the battery under test’s internal resistance. These units identify batteries, which may be defective or deteriorated. The BK 602 is a perfect tool for testing battery back up systems for emergency lighting, alarm, sprinkler systems, UPS devices and any system using lead acid batteries to provide power.
Datasheet
Description
The 602 is a Battery Analyzer from BK Precision. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency floodlight system batteries. They are ideal for monitoring, performance measurement, and maintaining batteries in the automotive, maintenance, telecommunications, field service, and uninterruptable power supply manufacturing industries. Additional Features: Works with 24V and 36V (42V) lead acid batteries Settable AH from 1 to 100 in 1AH steps Powered by the battery being tested The BK Precision 602 24 & 36V (42V) SLA Battery Capacity Analyzer tests Lead Acid Batteries and displays the batteries stored charge capacity as a percentage and displays both the loaded and un-loaded battery voltage. The 602 can also display the battery under test’s internal resistance. These units identify batteries, which may be defective or deteriorated. The BK 602 is a perfect tool for testing battery back up systems for emergency lighting, alarm, sprinkler systems, UPS devices and any system using lead acid batteries to provide power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Analyzer - 602 - ValueTronics International, Inc.
Elgin, IL, USA
Battery Analyzer
602
Battery Analyzer 602
The 602 is a Battery Analyzer from BK Precision. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency floodlight system batteries. They are ideal for monitoring, performance measurement, and maintaining batteries in the automotive, maintenance, telecommunications, field service, and uninterruptable power supply manufacturing industries. Additional Features: Works with 24V and 36V (42V) lead acid batteries Settable AH from 1 to 100 in 1AH steps Powered by the battery being tested The BK Precision 602 24 & 36V (42V) SLA Battery Capacity Analyzer tests Lead Acid Batteries and displays the batteries stored charge capacity as a percentage and displays both the loaded and un-loaded battery voltage. The 602 can also display the battery under test’s internal resistance. These units identify batteries, which may be defective or deteriorated. The BK 602 is a perfect tool for testing battery back up systems for emergency lighting, alarm, sprinkler systems, UPS devices and any system using lead acid batteries to provide power.

The 602 is a Battery Analyzer from BK Precision. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency floodlight system batteries. They are ideal for monitoring, performance measurement, and maintaining batteries in the automotive, maintenance, telecommunications, field service, and uninterruptable power supply manufacturing industries.

Additional Features:

  • Works with 24V and 36V (42V) lead acid batteries
  • Settable AH from 1 to 100 in 1AH steps
  • Powered by the battery being tested

The BK Precision 602 24 & 36V (42V) SLA Battery Capacity Analyzer tests Lead Acid Batteries and displays the batteries stored charge capacity as a percentage and displays both the loaded and un-loaded battery voltage. The 602 can also display the battery under test’s internal resistance. These units identify batteries, which may be defective or deteriorated.

The BK 602 is a perfect tool for testing battery back up systems for emergency lighting, alarm, sprinkler systems, UPS devices and any system using lead acid batteries to provide power.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Battery Monitors and Testers
Product Number 602
Product Name Battery Analyzer
Form Factor Handheld or Portable Tester
Unlock Full Specs
to access all available technical data

Similar Products

Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details