Manufacturer: B&K Precision
Win Source Part Number: 855968-4085
Features: 40 MHz 1 Channel Display Type
Package: Bulk
Part Status: Obsolete
Categories: Test and Measurement
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.20.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 855968-4085 |
| Product Name | Unclassified - 4085 |