B&K Precision Function Generator, DDS 4077B

Description
80MHz Arbitrary, Sweep Function Generator, DDS 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD
Request a Quote Datasheet
Description
80MHz Arbitrary, Sweep Function Generator, DDS 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, DDS - 4077B-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, DDS
4077B-ND
Function Generator, DDS 4077B-ND
80MHz Arbitrary, Sweep Function Generator, DDS 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD

80MHz Arbitrary, Sweep Function Generator, DDS 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD

Buy Now Datasheet
Arbitrary Waveform Generator - 4077B - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
4077B
Arbitrary Waveform Generator 4077B
The 4077B is a 80 MHz arbitrary waveform generator from BK Precision. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 1 Channel Sine frequency range: 80 MHz Square frequency range: 60 MHz Waveform length: 16 Mpts 14-bit, 200 MSa/s, up to 16 M-point Arbitrary Waveform Generator Generate Sine waveforms up to 80 MHz, Square waveforms up to 60 MHz Color LCD display AM/FM/FSK modulation functions Linear and logarithmic sweep Programmable markers for precise triggering Store and recall up to 49 different instrument setups Standard USBTMC and GPIB (50 MHz and 80 MHz models only) interfaces SCPI-compliant command set Closed case calibration Short circuit protection for resistive and capacitive loads on outputs and overvoltage protection on inputs Simple integration with WaveXpress waveform editing software to send your waveform creations to the arbitrary waveform generator The BK Precision 4077B Series Arbitrary/Function Waveform Generators combine a DDS architecture offering easy-to-use conventional function generator capabilities with a true point-by-point AWG architecture to produce accurate and precise arbitrary waveforms. Arbitrary waveforms have 14-bit amplitude resolution, 200 MSa/s sample rate, and large waveform memory up to 16,000,000 points (depending on model). Waveforms can be output in continuous, triggered, gated, or burst modes. The instrument can be remotely controlled using SCPI-compliant commands via USB and GPIB. Extensive features such as internal or external AM, FM, and FSK modulation along with versatile sweep capabilities and variable edge pulse generation make these generators suitable for a wide range of applications including electronic design, sensor simulation, and functional test.

The 4077B is a 80 MHz arbitrary waveform generator from BK Precision. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Features:

  • 1 Channel
  • Sine frequency range: 80 MHz
  • Square frequency range: 60 MHz
  • Waveform length: 16 Mpts
  • 14-bit, 200 MSa/s, up to 16 M-point Arbitrary Waveform Generator
  • Generate Sine waveforms up to 80 MHz, Square waveforms up to 60 MHz
  • Color LCD display
  • AM/FM/FSK modulation functions
  • Linear and logarithmic sweep
  • Programmable markers for precise triggering
  • Store and recall up to 49 different instrument setups
  • Standard USBTMC and GPIB (50 MHz and 80 MHz models only) interfaces
  • SCPI-compliant command set
  • Closed case calibration
  • Short circuit protection for resistive and capacitive loads on outputs and overvoltage protection on inputs
  • Simple integration with WaveXpress waveform editing software to send your waveform creations to the arbitrary waveform generator

The BK Precision 4077B Series Arbitrary/Function Waveform Generators combine a DDS architecture offering easy-to-use conventional function generator capabilities with a true point-by-point AWG architecture to produce accurate and precise arbitrary waveforms. Arbitrary waveforms have 14-bit amplitude resolution, 200 MSa/s sample rate, and large waveform memory up to 16,000,000 points (depending on model).

Waveforms can be output in continuous, triggered, gated, or burst modes. The instrument can be remotely controlled using SCPI-compliant commands via USB and GPIB. Extensive features such as internal or external AM, FM, and FSK modulation along with versatile sweep capabilities and variable edge pulse generation make these generators suitable for a wide range of applications including electronic design, sensor simulation, and functional test.

Supplier's Site

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number 4077B-ND 4077B
Product Name Function Generator, DDS Arbitrary Waveform Generator
Generator Type Function; Sweep Signal
Waveforms Sine, Square, Triangle, Ramp, Pulse
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 1979833 - RS Components, Ltd.
Specs
User Interface Lan, usb
Inputs 2
Resolution 4 bits
View Details