Manufacturer: B&K Precision
Win Source Part Number: 850944-4054
Series: 4050
Features: 25 MHz 2 Channel Display Type
Package: Box
Part Status: Obsolete
Categories: Test and Measurement
ECCN: 3A992
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.20.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 850944-4054 |
| Product Name | Unclassified - 4054 |