Manufacturer: B&K Precision
Win Source Part Number: 855956-4053B
Series: 4050
Features: 10 MHz 2 Channel Display Type
Package: Box
Categories: Test and Measurement
ECCN: 3A992A
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.20.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 855956-4053B |
| Product Name | Unclassified - 4053B |