B&K Precision Function Generator, DDS 4045B

Description
20MHz Sweep Function Generator, DDS 1 Channel Sine, Square Display Type LCD
Request a Quote Datasheet
Description
20MHz Sweep Function Generator, DDS 1 Channel Sine, Square Display Type LCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, DDS - BK4045B-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, DDS
BK4045B-ND
Function Generator, DDS BK4045B-ND
20MHz Sweep Function Generator, DDS 1 Channel Sine, Square Display Type LCD

20MHz Sweep Function Generator, DDS 1 Channel Sine, Square Display Type LCD

Buy Now Datasheet
Function Generator - 4045B - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
4045B
Function Generator 4045B
The 4045B is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: 12-bit, 50 MSa/s, 1k point arbitrary waveform generator Sine and square waveforms up to 20 MHz Triangle/ramp waveforms up to 2 MHz Bright color display with waveform preview Linear and logarithmic sweep AM/FM modulation Independent output and DC offset amplifiers allow for small amplitude output signals with large DC offsets Low-jitter square wave generation Adjustable duty cycle Output ON/OFF button Internal/external triggering Gate and burst mode Built-in counter USB interface SCPI-compliant command set Arbitrary waveform editing software and remote control application software included Short circuit and overvoltage protection on all inputs and outputs Included Accessories: Instruction manual on CD, Power Cord, USB (type A to B) interface cable, Certificate of Calibration Three Year Parts and Labor Warranty The BK Precision 4045B is a versatile 20 MHz DDS sweep function generator with arbitrary waveform capabilities. The instrument generates sine and square waveforms up to 20 MHz, triangle/ramp waveforms up to 2 MHz, and arbitrary waveforms (12-bit, 50 MSa/s, 1k point) with high signal precision and stability. Providing variable output voltages from 0 to 10 Vpp into 50 ohms (up to 20 Vpp into open circuit), the BK Precision 4045B also offers linear and logarithmic sweep, AM/FM modulation, and a continuously variable DC offset to inject signals directly into circuits at the correct bias level.

The 4045B is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • 12-bit, 50 MSa/s, 1k point arbitrary waveform generator
  • Sine and square waveforms up to 20 MHz
  • Triangle/ramp waveforms up to 2 MHz
  • Bright color display with waveform preview
  • Linear and logarithmic sweep
  • AM/FM modulation
  • Independent output and DC offset amplifiers allow for small amplitude output signals with large DC offsets
  • Low-jitter square wave generation
  • Adjustable duty cycle
  • Output ON/OFF button
  • Internal/external triggering
  • Gate and burst mode
  • Built-in counter
  • USB interface
  • SCPI-compliant command set
  • Arbitrary waveform editing software and remote control application software included
  • Short circuit and overvoltage protection on all inputs and outputs
  • Included Accessories: Instruction manual on CD, Power Cord, USB (type A to B) interface cable, Certificate of Calibration
  • Three Year Parts and Labor Warranty

The BK Precision 4045B is a versatile 20 MHz DDS sweep function generator with arbitrary waveform capabilities. The instrument generates sine and square waveforms up to 20 MHz, triangle/ramp waveforms up to 2 MHz, and arbitrary waveforms (12-bit, 50 MSa/s, 1k point) with high signal precision and stability.

Providing variable output voltages from 0 to 10 Vpp into 50 ohms (up to 20 Vpp into open circuit), the BK Precision 4045B also offers linear and logarithmic sweep, AM/FM modulation, and a continuously variable DC offset to inject signals directly into circuits at the correct bias level.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number BK4045B-ND 4045B
Product Name Function Generator, DDS Function Generator
Generator Type Function; Sweep Function; Signal
Waveforms Sine, Square
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 8088689 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details