B&K Precision Pulse Meter 4030

Description
10MHz Sweep Pulse Meter 1 Channel Sine, Square Display Type LCD
Request a Quote Datasheet
Description
10MHz Sweep Pulse Meter 1 Channel Sine, Square Display Type LCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Meter - BK4030-ND - DigiKey
Thief River Falls, MN, United States
Pulse Meter
BK4030-ND
Pulse Meter BK4030-ND
10MHz Sweep Pulse Meter 1 Channel Sine, Square Display Type LCD

10MHz Sweep Pulse Meter 1 Channel Sine, Square Display Type LCD

Buy Now Datasheet
Pulse Generator - 4030 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
4030
Pulse Generator 4030
The 4030 is a new Pulse Generator from BK Precision. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 0.1 to 10 MHz in 8 decade ranges and variable Waveform generation Frequency sweep operation 4 digit counter with Internal, External and Auxiliary mode Low rise and fall time pulsed signals up to 10 MHz The BK Precision 4030 10 MHz Pulse Generator is specifically designed to include only the basic facilities of a pulse gerator in order to make it handy and easy to operate. The BK 4030 is for testing and servicing circuits that normaly use pulse signals, especially digital logic ciruits. It's most useful when driving circuitry that cannot accept negative voltages. The 4030 has a vast number of applications in both analog and digital electronics in the engineering, manufacturing, servicing, educational, and hobbyist fields.

The 4030 is a new Pulse Generator from BK Precision. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • 0.1 to 10 MHz in 8 decade ranges and variable
  • Waveform generation
  • Frequency sweep operation
  • 4 digit counter with Internal, External and Auxiliary mode
  • Low rise and fall time pulsed signals up to 10 MHz

The BK Precision 4030 10 MHz Pulse Generator is specifically designed to include only the basic facilities of a pulse gerator in order to make it handy and easy to operate. The BK 4030 is for testing and servicing circuits that normaly use pulse signals, especially digital logic ciruits. It's most useful when driving circuitry that cannot accept negative voltages.

The 4030 has a vast number of applications in both analog and digital electronics in the engineering, manufacturing, servicing, educational, and hobbyist fields.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number BK4030-ND 4030
Product Name Pulse Meter Pulse Generator
Generator Type Sweep Pulse
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 8088689 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details