B&K Precision Function Generator, Analog 4017A

Description
10MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LED
Request a Quote Datasheet
Description
10MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, Analog - BK4017A-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, Analog
BK4017A-ND
Function Generator, Analog BK4017A-ND
10MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LED

10MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LED

Buy Now Datasheet
Function Generator - 4017A - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
4017A
Function Generator 4017A
The 4017A is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.1 Hz to 10 MHz Sine, Square, Triangle, Pulse, & Ramp output Coarse and Fine tuning 5 digit LED display Linear and log sweep Variable duty cycle Variable DC offset cUL Certified Accessories: Output Cable with BNC to Alligator Clips, Instruction Manual 2 Year Warranty The BK Precision 4017A 10 MHz Sweep Function Generator is a versatile signal source which combines several functions into one unit - waveform generation, pulse generation (through variable symmetry), and frequency sweep. The BK 4017A has a vast number of applications in both analog and digital electronics in the engineering, manufacturing, servicing, educational, and hobbyist fields.

The 4017A is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency range: 0.1 Hz to 10 MHz
  • Sine, Square, Triangle, Pulse, & Ramp output
  • Coarse and Fine tuning
  • 5 digit LED display
  • Linear and log sweep
  • Variable duty cycle
  • Variable DC offset
  • cUL Certified
  • Accessories: Output Cable with BNC to Alligator Clips, Instruction Manual
  • 2 Year Warranty

The BK Precision 4017A 10 MHz Sweep Function Generator is a versatile signal source which combines several functions into one unit - waveform generation, pulse generation (through variable symmetry), and frequency sweep.
The BK 4017A has a vast number of applications in both analog and digital electronics in the engineering, manufacturing, servicing, educational, and hobbyist fields.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number BK4017A-ND 4017A
Product Name Function Generator, Analog Function Generator
Generator Type Function; Sweep Function; Signal
Waveforms Sine, Square, Triangle, Ramp, Pulse
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 8782145 - RS Components, Ltd.
Specs
User Interface Gpib, usb
Display Video
Inputs 2
View Details