B&K Precision Unclassified - 4010A 4010A

Description
Manufacturer: B&K Precision Win Source Part Number: 922461-4010A Series: 4010 Features: Sweep Function Generator, Analog Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display Package: Box Categories: Test and Measurement ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8543.20.0000
Request a Quote Datasheet
Description
Manufacturer: B&K Precision Win Source Part Number: 922461-4010A Series: 4010 Features: Sweep Function Generator, Analog Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display Package: Box Categories: Test and Measurement ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8543.20.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 4010A - 922461-4010A - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 4010A
922461-4010A
Unclassified - 4010A 922461-4010A
Manufacturer: B&K Precision Win Source Part Number: 922461-4010A Series: 4010 Features: Sweep Function Generator, Analog Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display Package: Box Categories: Test and Measurement ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8543.20.0000

Manufacturer: B&K Precision
Win Source Part Number: 922461-4010A
Series: 4010
Features: Sweep Function Generator, Analog Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display
Package: Box
Categories: Test and Measurement
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.20.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 922461-4010A
Product Name Unclassified - 4010A
Unlock Full Specs
to access all available technical data