B&K Precision Function Generator, DDS 4007B

Description
7MHz Sweep Function Generator, DDS 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD
Request a Quote Datasheet
Description
7MHz Sweep Function Generator, DDS 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, DDS - BK4007B-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, DDS
BK4007B-ND
Function Generator, DDS BK4007B-ND
7MHz Sweep Function Generator, DDS 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD

7MHz Sweep Function Generator, DDS 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD

Buy Now Datasheet
Function Generator - 4007B - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
4007B
Function Generator 4007B
The 4007B is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Sine and square frequency range: 0.1 Hz-7 MHz Triangle/ramp frequency range: 0.1 Hz-1 MHz Bright easy-to-read display Linear and logarithmic sweep Variable DC offset Adjustable duty cycle Store and recall up to 9 instrument settings Output On/Off button Overvoltage, overcurrent, and short circuit protection on main output Supplied Accessories: Manual on CD, power cord, certificate of calibration 3 Year Warranty The BK Precision 4007B is a versatile sweep function generator utilizing an advanced direct digital synthesis (DDS) design. These instruments generate sine, square, and triangle waveforms with high signal precision and stability. Both models provide variable output voltages from 0 to 10 Vpp into 50 ohms or up to 20 Vpp into open circuit, and a continuously variable DC offset to inject signals directly into circuits at the correct bias level.

The 4007B is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Sine and square frequency range: 0.1 Hz-7 MHz
  • Triangle/ramp frequency range: 0.1 Hz-1 MHz
  • Bright easy-to-read display
  • Linear and logarithmic sweep
  • Variable DC offset
  • Adjustable duty cycle
  • Store and recall up to 9 instrument settings
  • Output On/Off button
  • Overvoltage, overcurrent, and short circuit protection on main output
  • Supplied Accessories: Manual on CD, power cord, certificate of calibration
  • 3 Year Warranty

The BK Precision 4007B is a versatile sweep function generator utilizing an advanced direct digital synthesis (DDS) design. These instruments generate sine, square, and triangle waveforms with high signal precision and stability. Both models provide variable output voltages from 0 to 10 Vpp into 50 ohms or up to 20 Vpp into open circuit, and a continuously variable DC offset to inject signals directly into circuits at the correct bias level.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number BK4007B-ND 4007B
Product Name Function Generator, DDS Function Generator
Generator Type Function; Sweep Function; Signal
Waveforms Sine, Square, Triangle, Ramp, Pulse
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 1882473 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Inputs 2
Maximum 0.5000 MHz
View Details