B&K Precision Function Generator, Analog 4001A

Description
4MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display
Request a Quote Datasheet
Description
4MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, Analog - BK4001A-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, Analog
BK4001A-ND
Function Generator, Analog BK4001A-ND
4MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display

4MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display

Buy Now Datasheet
Function Generator - 4001A - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
4001A
Function Generator 4001A
The 4001A is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Generates Sine, Triangle & Square waveforms from 0.5 Hz to 4 MHz 20Vpp output into open circuit (10Vpp into 50 Ohms) TTL Output <30nS Voltage Control Generator (VCG) input 100% DC offset Variable amplitude output plus 20dB attenuator The BK Precision 4001A 4 MHz Generator with Dial has a sweep function that offers linear or log sweep with variable sweep rates and widths.

The 4001A is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Generates Sine, Triangle & Square waveforms from 0.5 Hz to 4 MHz
  • 20Vpp output into open circuit (10Vpp into 50 Ohms)
  • TTL Output <30nS
  • Voltage Control Generator (VCG) input
  • 100% DC offset
  • Variable amplitude output plus 20dB attenuator

The BK Precision 4001A 4 MHz Generator with Dial has a sweep function that offers linear or log sweep with variable sweep rates and widths.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number BK4001A-ND 4001A
Product Name Function Generator, Analog Function Generator
Generator Type Function; Sweep Function; Signal
Waveforms Sine, Square, Triangle, Ramp, Pulse
Display None
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 1236459 - RS Components, Ltd.
Specs
User Interface Usb device, usb host
Display Video
Operating Temperature 32 to 104 F (0 to 40 C)
View Details