B&K Precision Function Generator 3010

Description
The 3010 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.1 Hz to 1 MHz in six ranges External Frequency Control: VCO; greater than 100:1 on any frequency range (linear). Maximum input: ±20 V peak Input Impedance: 1000 ohms, nominal Dial Accuracy: 5% of full scale to 500 kHz, 8% of full scale from 500 kHz to 1 MHz (includes dial scale accuracy and range-to-range accuracy). Dial Range: Greater than 100:1 Output Impedance: 600 ω, ±5% Output Amplitude: 20 V p-p open circuit; 10 V p-p into 600 ω Amplitude Control: Continuously variable, greater than 30 dB range DC Offset: Continuously variable, ±10 V, open circuit; ±5 V, into 600 ω Max VAC + VDC offset without clipping, ±10 V open circuit; ±5 V into 600 ω Sine Wave Distortion: Less than 1%, 1 Hz to 100 kHz; harmonics more than 30 dB down from fundamental, 100 kHz to 1 MHz Square Wave Non-Symmetry: Less than 1%, to 100 kHz Triangle Wave Non-Linearity: Less than 1%, to 100 kHz Square Wave Rise/Fall Time: Less than 100 nSEC at maximum output amplitude Sine Wave Amplitude Flatness: ±.3 dB to 1 MHz at maximum output amplitude TTL Square Wave Response: Less than 25 nSEC rise/fall time. Fixed TTL level; LO less than .4 V; HI greater than2.4 V. Will drive 20 TTL loads Short-Term Stability: .05% Power Requirements: 105 to 130 VAC, 60 Hz, 8 watts max. The BK Precision Model 3010 Function Generator is a versatile signal source that can be used in a variety of engineering, industrial, educational and hobbyist applications. The wide frequency range (.1 Hz to 1 MHz) for all functions (sine, square, triangle and TTL output) encompasses subaudible, audio, ultrasonic and RF applications. The continuously variable DC offset control and provision for external VCO control further enhance the versatility of the 3010.
Description
The 3010 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.1 Hz to 1 MHz in six ranges External Frequency Control: VCO; greater than 100:1 on any frequency range (linear). Maximum input: ±20 V peak Input Impedance: 1000 ohms, nominal Dial Accuracy: 5% of full scale to 500 kHz, 8% of full scale from 500 kHz to 1 MHz (includes dial scale accuracy and range-to-range accuracy). Dial Range: Greater than 100:1 Output Impedance: 600 ω, ±5% Output Amplitude: 20 V p-p open circuit; 10 V p-p into 600 ω Amplitude Control: Continuously variable, greater than 30 dB range DC Offset: Continuously variable, ±10 V, open circuit; ±5 V, into 600 ω Max VAC + VDC offset without clipping, ±10 V open circuit; ±5 V into 600 ω Sine Wave Distortion: Less than 1%, 1 Hz to 100 kHz; harmonics more than 30 dB down from fundamental, 100 kHz to 1 MHz Square Wave Non-Symmetry: Less than 1%, to 100 kHz Triangle Wave Non-Linearity: Less than 1%, to 100 kHz Square Wave Rise/Fall Time: Less than 100 nSEC at maximum output amplitude Sine Wave Amplitude Flatness: ±.3 dB to 1 MHz at maximum output amplitude TTL Square Wave Response: Less than 25 nSEC rise/fall time. Fixed TTL level; LO less than .4 V; HI greater than2.4 V. Will drive 20 TTL loads Short-Term Stability: .05% Power Requirements: 105 to 130 VAC, 60 Hz, 8 watts max. The BK Precision Model 3010 Function Generator is a versatile signal source that can be used in a variety of engineering, industrial, educational and hobbyist applications. The wide frequency range (.1 Hz to 1 MHz) for all functions (sine, square, triangle and TTL output) encompasses subaudible, audio, ultrasonic and RF applications. The continuously variable DC offset control and provision for external VCO control further enhance the versatility of the 3010.

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 3010 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
3010
Function Generator 3010
The 3010 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.1 Hz to 1 MHz in six ranges External Frequency Control: VCO; greater than 100:1 on any frequency range (linear). Maximum input: ±20 V peak Input Impedance: 1000 ohms, nominal Dial Accuracy: 5% of full scale to 500 kHz, 8% of full scale from 500 kHz to 1 MHz (includes dial scale accuracy and range-to-range accuracy). Dial Range: Greater than 100:1 Output Impedance: 600 ω, ±5% Output Amplitude: 20 V p-p open circuit; 10 V p-p into 600 ω Amplitude Control: Continuously variable, greater than 30 dB range DC Offset: Continuously variable, ±10 V, open circuit; ±5 V, into 600 ω Max VAC + VDC offset without clipping, ±10 V open circuit; ±5 V into 600 ω Sine Wave Distortion: Less than 1%, 1 Hz to 100 kHz; harmonics more than 30 dB down from fundamental, 100 kHz to 1 MHz Square Wave Non-Symmetry: Less than 1%, to 100 kHz Triangle Wave Non-Linearity: Less than 1%, to 100 kHz Square Wave Rise/Fall Time: Less than 100 nSEC at maximum output amplitude Sine Wave Amplitude Flatness: ±.3 dB to 1 MHz at maximum output amplitude TTL Square Wave Response: Less than 25 nSEC rise/fall time. Fixed TTL level; LO less than .4 V; HI greater than2.4 V. Will drive 20 TTL loads Short-Term Stability: .05% Power Requirements: 105 to 130 VAC, 60 Hz, 8 watts max. The BK Precision Model 3010 Function Generator is a versatile signal source that can be used in a variety of engineering, industrial, educational and hobbyist applications. The wide frequency range (.1 Hz to 1 MHz) for all functions (sine, square, triangle and TTL output) encompasses subaudible, audio, ultrasonic and RF applications. The continuously variable DC offset control and provision for external VCO control further enhance the versatility of the 3010.

The 3010 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency range: 0.1 Hz to 1 MHz in six ranges
  • External Frequency Control: VCO; greater than 100:1 on any frequency range (linear).
  • Maximum input: ±20 V peak
  • Input Impedance: 1000 ohms, nominal
  • Dial Accuracy: 5% of full scale to 500 kHz, 8% of full scale from 500 kHz to 1 MHz (includes dial scale accuracy and range-to-range accuracy).
  • Dial Range: Greater than 100:1
  • Output Impedance: 600 Ω, ±5%
  • Output Amplitude: 20 V p-p open circuit; 10 V p-p into 600 Ω
  • Amplitude Control: Continuously variable, greater than 30 dB range
  • DC Offset: Continuously variable, ±10 V, open circuit; ±5 V, into 600 Ω
  • Max VAC + VDC offset without clipping, ±10 V open circuit; ±5 V into 600 Ω
  • Sine Wave Distortion: Less than 1%, 1 Hz to 100 kHz; harmonics more than 30 dB down from fundamental, 100 kHz to 1 MHz
  • Square Wave Non-Symmetry: Less than 1%, to 100 kHz
  • Triangle Wave Non-Linearity: Less than 1%, to 100 kHz
  • Square Wave Rise/Fall Time: Less than 100 nSEC at maximum output amplitude
  • Sine Wave Amplitude Flatness: ±.3 dB to 1 MHz at maximum output amplitude
  • TTL Square Wave Response: Less than 25 nSEC rise/fall time. Fixed TTL level; LO less than .4 V; HI greater than2.4 V. Will drive 20 TTL loads
  • Short-Term Stability: .05%
  • Power Requirements: 105 to 130 VAC, 60 Hz, 8 watts max.

The BK Precision Model 3010 Function Generator is a versatile signal source that can be used in a variety of engineering, industrial, educational and hobbyist applications. The wide frequency range (.1 Hz to 1 MHz) for all functions (sine, square, triangle and TTL output) encompasses subaudible, audio, ultrasonic and RF applications. The continuously variable DC offset control and provision for external VCO control further enhance the versatility of the 3010.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3010
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2025A 25MHz 2Ch Signature-Series Arbitrary Waveform Generator - UTG2025A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 25 MHz
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details