Manufacturer: B&K Precision
Win Source Part Number: 854779-2554
Series: 2550
Features: 100 MHz Oscilloscopes Interface Display Channel
Package: Box
Part Status: Obsolete
Categories: Test and Measurement
ECCN: 3A992
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9030.20.1000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 854779-2554 |
| Product Name | Unclassified - 2554 |