B&K Precision Oscilloscopes 2542B-GEN

Description
100MHz Bench, Digital Oscilloscopes Ethernet, RS232, USB Interface LCD - Color Display 2 Channel CAT I 400V Record, Playback, Save, Trend
Request a Quote Datasheet
Description
100MHz Bench, Digital Oscilloscopes Ethernet, RS232, USB Interface LCD - Color Display 2 Channel CAT I 400V Record, Playback, Save, Trend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - BK2542B-GEN-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
BK2542B-GEN-ND
Oscilloscopes BK2542B-GEN-ND
100MHz Bench, Digital Oscilloscopes Ethernet, RS232, USB Interface LCD - Color Display 2 Channel CAT I 400V Record, Playback, Save, Trend

100MHz Bench, Digital Oscilloscopes Ethernet, RS232, USB Interface LCD - Color Display 2 Channel CAT I 400V Record, Playback, Save, Trend

Buy Now Datasheet
Digital Oscilloscope - 2542B-GEN - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2542B-GEN
Digital Oscilloscope 2542B-GEN
The 2542B-GEN is a 100 MHz, 2 channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz bandwidth, 1 GSa/s sample rate Deep waveform memory up to 2.4 Mpts 28 automatic measurements FFT plus three additional math functions Extensive trigger capabilities including pulse width, video, slope, and alternating trigger Built-in context sensitive help system For educators - ability to disable the Auto set button PC software that lets you remotely control the oscilloscope and capture, save, and analyze waveform data Front panel USB port for convenient storing and recalling of waveform data, setups, and screenshots on a USB flash drive LAN interface enables users to capture screenshots from any standard web browser Seamlessly load waveforms from the oscilloscope to WaveXpress waveform editing software and send them to arbitrary waveform generators Supplied Accessories: User manual, two 150 MHz 10:1 passive probes (model PR37A), power cord, USB interface cable, and certificate of calibration. One BNC-to-BNC cable (for models 2540B-GEN and 2542B-GEN only) 3 Year Warranty Arbitrary Waveform Generator Features: 1 uHz to 40 MHz sine output (2542B-GEN) 1 uHz to 20 MHz square output,1 mHz to 10 MHz pulse output 30 built-in arbitrary waveforms Save up to 10 user-defined arbitrary waveforms to internal storage AM, FM, FSK, PSK, and PWM modulation Frequency sweep and burst mode The 2542B-GEN dual channel 100 MHz digital storage oscilloscope delivers performance and value, all in one portable solution. Maximize productivity using extensive features such as digital filtering, waveform recorder, pass/fail limit testing, and automatic measurements. These oscilloscopes offer powerful tools in a small affordable package with deep waveform memory up to 2.4 Mpts plus LAN and USB PC interface. The 2542B-GEN model adds a built-in function/arbitrary waveform generator (AWG).

The 2542B-GEN is a 100 MHz, 2 channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 100 MHz bandwidth, 1 GSa/s sample rate
  • Deep waveform memory up to 2.4 Mpts
  • 28 automatic measurements
  • FFT plus three additional math functions
  • Extensive trigger capabilities including pulse width, video, slope, and alternating trigger
  • Built-in context sensitive help system
  • For educators - ability to disable the Auto set button
  • PC software that lets you remotely control the oscilloscope and capture, save, and analyze waveform data
  • Front panel USB port for convenient storing and recalling of waveform data, setups, and screenshots on a USB flash drive
  • LAN interface enables users to capture screenshots from any standard web browser
  • Seamlessly load waveforms from the oscilloscope to WaveXpress waveform editing software and send them to arbitrary waveform generators
  • Supplied Accessories: User manual, two 150 MHz 10:1 passive probes (model PR37A), power cord, USB interface cable, and certificate of calibration. One BNC-to-BNC cable (for models 2540B-GEN and 2542B-GEN only)
  • 3 Year Warranty

Arbitrary Waveform Generator Features:

  • 1 uHz to 40 MHz sine output (2542B-GEN)
  • 1 uHz to 20 MHz square output,1 mHz to 10 MHz pulse output
  • 30 built-in arbitrary waveforms
  • Save up to 10 user-defined arbitrary waveforms to internal storage
  • AM, FM, FSK, PSK, and PWM modulation
  • Frequency sweep and burst mode

The 2542B-GEN dual channel 100 MHz digital storage oscilloscope delivers performance and value, all in one portable solution. Maximize productivity using extensive features such as digital filtering, waveform recorder, pass/fail limit testing, and automatic measurements. These oscilloscopes offer powerful tools in a small affordable package with deep waveform memory up to 2.4 Mpts plus LAN and USB PC interface. The 2542B-GEN model adds a built-in function/arbitrary waveform generator (AWG).

Supplier's Site

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number BK2542B-GEN-ND 2542B-GEN
Product Name Oscilloscopes Digital Oscilloscope
Host Interface Serial Port; USB; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

UPO2102 100MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000F5 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details