B&K Precision Oscilloscopes 2530B

Description
25MHz Bench, Digital Oscilloscopes RS232, USB Interface LCD - Color Display 2 Channel CAT I 400V Record, Playback, Save, Trend
Request a Quote Datasheet
Description
25MHz Bench, Digital Oscilloscopes RS232, USB Interface LCD - Color Display 2 Channel CAT I 400V Record, Playback, Save, Trend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - BK2530B-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
BK2530B-ND
Oscilloscopes BK2530B-ND
25MHz Bench, Digital Oscilloscopes RS232, USB Interface LCD - Color Display 2 Channel CAT I 400V Record, Playback, Save, Trend

25MHz Bench, Digital Oscilloscopes RS232, USB Interface LCD - Color Display 2 Channel CAT I 400V Record, Playback, Save, Trend

Buy Now Datasheet
Oscilloscope, 25 MHz, 2-Channels, 500 MSa/s - 70146264 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope, 25 MHz, 2-Channels, 500 MSa/s
70146264
Oscilloscope, 25 MHz, 2-Channels, 500 MSa/s 70146264
Digital Storage Oscilloscope Model 2530B The 2530B combines performance and value all in one portable solution. With advanced triggering capabilities, long waveform memory up to 32,000 pts/Ch, and extensive features such as pass/fail limit testing, digital filtering, waveform recorder, and automatic measurements, the 2530B offers powerful tools in a small affordable package. Maximize productivity with the included EasyScope PC software that lets you easily capture, save, and analyze measurement results. All oscilloscope parameters can be controlled via a PC without the need for programming. Educators will appreciate the ability to disable the Auto button that would automatically setup the scope to display a signal circumventing the need to know how to set up scope parameters. This is key for teaching waveform measurement fundamentals as if it was an analog oscilloscope. The 2530B is an ideal oscilloscope for applications in education, troubleshooting and debug, service and repair. Features and Benefits 25 MHz bandwidth 500 MSa/s sample rate Bright 5.7” color display Long waveform memory up to 32,000 pts/Ch (when time base is 50 ns or 25 ns and maximum data depth mode is enabled) For educators - ability to disable the Auto Set button Five different math functions – Add, Subtract, Multiply, Divide, and FFT Versatile triggering capabilities including pulse width, line-selectable video, slope, and alternating trigger 32 automatic measurements Advanced tools include digital filter with adjustable limits, pass/fail testing, and wave form recorder mode Twelve different language user interfaces and context sensitive help USB host connectivity for remote PC control through EasyScope PC software USB device port for convenient storing and recalling of waveform data, setups, and screenshots on a USB flash drive

Digital Storage Oscilloscope Model 2530B The 2530B combines performance and value all in one portable solution. With advanced triggering capabilities, long waveform memory up to 32,000 pts/Ch, and extensive features such as pass/fail limit testing, digital filtering, waveform recorder, and automatic measurements, the 2530B offers powerful tools in a small affordable package. Maximize productivity with the included EasyScope PC software that lets you easily capture, save, and analyze measurement results. All oscilloscope parameters can be controlled via a PC without the need for programming. Educators will appreciate the ability to disable the Auto button that would automatically setup the scope to display a signal circumventing the need to know how to set up scope parameters. This is key for teaching waveform measurement fundamentals as if it was an analog oscilloscope. The 2530B is an ideal oscilloscope for applications in education, troubleshooting and debug, service and repair. Features and Benefits

  • 25 MHz bandwidth
  • 500 MSa/s sample rate
  • Bright 5.7” color display
  • Long waveform memory up to 32,000 pts/Ch (when time base is 50 ns or 25 ns and maximum data depth mode is enabled)
  • For educators - ability to disable the Auto Set button
  • Five different math functions – Add, Subtract, Multiply, Divide, and FFT
  • Versatile triggering capabilities including pulse width, line-selectable video, slope, and alternating trigger
  • 32 automatic measurements
  • Advanced tools include digital filter with adjustable limits, pass/fail testing, and wave form recorder mode
  • Twelve different language user interfaces and context sensitive help
  • USB host connectivity for remote PC control through EasyScope PC software
  • USB device port for convenient storing and recalling of waveform data, setups, and screenshots on a USB flash drive
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number BK2530B-ND 70146264
Product Name Oscilloscopes Oscilloscope, 25 MHz, 2-Channels, 500 MSa/s
Host Interface Serial Port; USB Serial Port; USB
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E4-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 7251365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details