B&K Precision Communication Analyzer 240A

Description
The 240A is a communication analyzer from BK Precision. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Testing of twisted pair cables for open circuits, shorts, crossed pairs, reversed pairs and split pairs Minimum length for split pair detection is 1.97ft (0.6m) Testing of twisted pair cables over 450ft (135m) in length Tone generator for tracing installed cables and locating faults (use with 261 Cable Tracer Probe) Shield integrity testing Special designed remote unit that enables one-person testing of installed cables Small remote unit that slides into master unit for convenient and safe storage Automatic sleep mode and power switch to decrease power consumption Low battery LED (9V battery not included) The BK Precision 240A is a small handheld tester which enables the user to quickly read the status of Ethernet twisted pair cables. The 240A's tone generator feature can be used to trace installed cables and locate areas of discontinuity. The 240A includes one master unit and one remote and can be operated easily by one person testing patch cords or installed cables.
Datasheet
Description
The 240A is a communication analyzer from BK Precision. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Testing of twisted pair cables for open circuits, shorts, crossed pairs, reversed pairs and split pairs Minimum length for split pair detection is 1.97ft (0.6m) Testing of twisted pair cables over 450ft (135m) in length Tone generator for tracing installed cables and locating faults (use with 261 Cable Tracer Probe) Shield integrity testing Special designed remote unit that enables one-person testing of installed cables Small remote unit that slides into master unit for convenient and safe storage Automatic sleep mode and power switch to decrease power consumption Low battery LED (9V battery not included) The BK Precision 240A is a small handheld tester which enables the user to quickly read the status of Ethernet twisted pair cables. The 240A's tone generator feature can be used to trace installed cables and locate areas of discontinuity. The 240A includes one master unit and one remote and can be operated easily by one person testing patch cords or installed cables.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 240A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
240A
Communication Analyzer 240A
The 240A is a communication analyzer from BK Precision. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Testing of twisted pair cables for open circuits, shorts, crossed pairs, reversed pairs and split pairs Minimum length for split pair detection is 1.97ft (0.6m) Testing of twisted pair cables over 450ft (135m) in length Tone generator for tracing installed cables and locating faults (use with 261 Cable Tracer Probe) Shield integrity testing Special designed remote unit that enables one-person testing of installed cables Small remote unit that slides into master unit for convenient and safe storage Automatic sleep mode and power switch to decrease power consumption Low battery LED (9V battery not included) The BK Precision 240A is a small handheld tester which enables the user to quickly read the status of Ethernet twisted pair cables. The 240A's tone generator feature can be used to trace installed cables and locate areas of discontinuity. The 240A includes one master unit and one remote and can be operated easily by one person testing patch cords or installed cables.

The 240A is a communication analyzer from BK Precision. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Testing of twisted pair cables for open circuits, shorts, crossed pairs, reversed pairs and split pairs
  • Minimum length for split pair detection is 1.97ft (0.6m)
  • Testing of twisted pair cables over 450ft (135m) in length
  • Tone generator for tracing installed cables and locating faults (use with 261 Cable Tracer Probe)
  • Shield integrity testing
  • Special designed remote unit that enables one-person testing of installed cables
  • Small remote unit that slides into master unit for convenient and safe storage
  • Automatic sleep mode and power switch to decrease power consumption
  • Low battery LED (9V battery not included)

The BK Precision 240A is a small handheld tester which enables the user to quickly read the status of Ethernet twisted pair cables. The 240A's tone generator feature can be used to trace installed cables and locate areas of discontinuity.
The 240A includes one master unit and one remote and can be operated easily by one person testing patch cords or installed cables.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 240A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details