B&K Precision Analog Oscilloscope 2190A

Description
The 2190A is a 100 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 2 Display: Mono Three-trace dual time base oscilloscope with 1mV/div sensitivity Sweeps to 5ns/div 22 calibrated ranges on main time base 19 calibrated ranges on delayed time base Signal delay line 15 kV accelerating voltage
Description
The 2190A is a 100 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 2 Display: Mono Three-trace dual time base oscilloscope with 1mV/div sensitivity Sweeps to 5ns/div 22 calibrated ranges on main time base 19 calibrated ranges on delayed time base Signal delay line 15 kV accelerating voltage

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2190A - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2190A
Analog Oscilloscope 2190A
The 2190A is a 100 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 2 Display: Mono Three-trace dual time base oscilloscope with 1mV/div sensitivity Sweeps to 5ns/div 22 calibrated ranges on main time base 19 calibrated ranges on delayed time base Signal delay line 15 kV accelerating voltage

The 2190A is a 100 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Channels: 2
  • Display: Mono
  • Three-trace dual time base oscilloscope with 1mV/div sensitivity
  • Sweeps to 5ns/div
  • 22 calibrated ranges on main time base
  • 19 calibrated ranges on delayed time base
  • Signal delay line
  • 15 kV accelerating voltage
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2190A
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
UPO1082HD 12-Bit 80MHz 2Ch High Definition Oscilloscope - UPO1082HD - Uni-Trend US
Specs
Bandwidth 80 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
Active Tuners - MT2000HF2-240 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details