B&K Precision Unclassified - 2160A 2160A

Description
Manufacturer: B&K Precision Win Source Part Number: 854568-2160A Features: 60 MHz Oscilloscopes Interface Display Channel Package: Box Part Status: Obsolete Categories: Test and Measurement ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.20.1000 Other Part Number: BK2160A, Q2015917
Request a Quote Datasheet
Description
Manufacturer: B&K Precision Win Source Part Number: 854568-2160A Features: 60 MHz Oscilloscopes Interface Display Channel Package: Box Part Status: Obsolete Categories: Test and Measurement ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.20.1000 Other Part Number: BK2160A, Q2015917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 2160A - 854568-2160A - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 2160A
854568-2160A
Unclassified - 2160A 854568-2160A
Manufacturer: B&K Precision Win Source Part Number: 854568-2160A Features: 60 MHz Oscilloscopes Interface Display Channel Package: Box Part Status: Obsolete Categories: Test and Measurement ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.20.1000 Other Part Number: BK2160A, Q2015917

Manufacturer: B&K Precision
Win Source Part Number: 854568-2160A
Features: 60 MHz Oscilloscopes Interface Display Channel
Package: Box
Part Status: Obsolete
Categories: Test and Measurement
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9030.20.1000
Other Part Number: BK2160A, Q2015917

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 854568-2160A
Product Name Unclassified - 2160A
Unlock Full Specs
to access all available technical data