B&K Precision Analog Oscilloscope 2120C

Description
The 2120C is a 30 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 30 MHz 2 Channels Dual or single trace operation 5 mV/div sensitivity Compact low profile design Calibrated 23-step time base with X10 magnifier Video sync trigger Alternate/chop sweep Sum and difference capability Delayed time base Main, Mix, Delay, X-Y sweep modes One-Year Warranty Includes: Instruction Manual Two PR-33A x1/x10 Probes or equivalent AC Power Cord Spare Fuse The BK Precision 2120C is a dual trace oscilloscope that offers high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while the BK Precision 2120C has a bandwidth of 30 MHz.
Datasheet
Description
The 2120C is a 30 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 30 MHz 2 Channels Dual or single trace operation 5 mV/div sensitivity Compact low profile design Calibrated 23-step time base with X10 magnifier Video sync trigger Alternate/chop sweep Sum and difference capability Delayed time base Main, Mix, Delay, X-Y sweep modes One-Year Warranty Includes: Instruction Manual Two PR-33A x1/x10 Probes or equivalent AC Power Cord Spare Fuse The BK Precision 2120C is a dual trace oscilloscope that offers high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while the BK Precision 2120C has a bandwidth of 30 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2120C - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2120C
Analog Oscilloscope 2120C
The 2120C is a 30 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 30 MHz 2 Channels Dual or single trace operation 5 mV/div sensitivity Compact low profile design Calibrated 23-step time base with X10 magnifier Video sync trigger Alternate/chop sweep Sum and difference capability Delayed time base Main, Mix, Delay, X-Y sweep modes One-Year Warranty Includes: Instruction Manual Two PR-33A x1/x10 Probes or equivalent AC Power Cord Spare Fuse The BK Precision 2120C is a dual trace oscilloscope that offers high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while the BK Precision 2120C has a bandwidth of 30 MHz.

The 2120C is a 30 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 30 MHz
  • 2 Channels
  • Dual or single trace operation
  • 5 mV/div sensitivity
  • Compact low profile design
  • Calibrated 23-step time base with X10 magnifier
  • Video sync trigger
  • Alternate/chop sweep
  • Sum and difference capability
  • Delayed time base
  • Main, Mix, Delay, X-Y sweep modes
  • One-Year Warranty

Includes:

  • Instruction Manual
  • Two PR-33A x1/x10 Probes or equivalent
  • AC Power Cord
  • Spare Fuse

The BK Precision 2120C is a dual trace oscilloscope that offers high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while the BK Precision 2120C has a bandwidth of 30 MHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2120C
Product Name Analog Oscilloscope
Bandwidth 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000A2-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
MSO3034X 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034X - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 2005275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details