B&K Precision Analog Oscilloscope 2120

Description
The 2120 is a 20 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 MHz 2 Channels Monochrome Analog Dual or single trace operation 1 mV/div sensitivity AUTO/NORM triggered sweep operation with AC, TVH, TVV and line coupling Compact low-profile design The BK Precision 2120 has two vertical input channels for displaying two waveforms simultaneously. Selectable single trace or dual trace. Alternate or chop sweep selectable at all sweep rates.
Datasheet
Description
The 2120 is a 20 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 MHz 2 Channels Monochrome Analog Dual or single trace operation 1 mV/div sensitivity AUTO/NORM triggered sweep operation with AC, TVH, TVV and line coupling Compact low-profile design The BK Precision 2120 has two vertical input channels for displaying two waveforms simultaneously. Selectable single trace or dual trace. Alternate or chop sweep selectable at all sweep rates.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2120 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2120
Analog Oscilloscope 2120
The 2120 is a 20 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 MHz 2 Channels Monochrome Analog Dual or single trace operation 1 mV/div sensitivity AUTO/NORM triggered sweep operation with AC, TVH, TVV and line coupling Compact low-profile design The BK Precision 2120 has two vertical input channels for displaying two waveforms simultaneously. Selectable single trace or dual trace. Alternate or chop sweep selectable at all sweep rates.

The 2120 is a 20 MHz analog oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 20 MHz
  • 2 Channels
  • Monochrome
  • Analog
  • Dual or single trace operation
  • 1 mV/div sensitivity
  • AUTO/NORM triggered sweep operation with AC, TVH, TVV and line coupling
  • Compact low-profile design

The BK Precision 2120 has two vertical input channels for displaying two waveforms simultaneously. Selectable single trace or dual trace. Alternate or chop sweep selectable at all sweep rates.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2120
Product Name Analog Oscilloscope
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 2205865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details
MSO8804HD 8GHz, 4CH Mixed Signal Oscilloscope - MSO8804HD - Uni-Trend US
Specs
Bandwidth 8000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, USB C, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details