B&K Precision RF Generator 2005B

Description
450MHz RF Generator 1 Channel RF Display Type Analog
Request a Quote Datasheet
Description
450MHz RF Generator 1 Channel RF Display Type Analog
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator - BK2005B-ND - DigiKey
Thief River Falls, MN, United States
RF Generator
BK2005B-ND
RF Generator BK2005B-ND
450MHz RF Generator 1 Channel RF Display Type Analog

450MHz RF Generator 1 Channel RF Display Type Analog

Buy Now Datasheet
RF Generator 2005B
The 2005B is a 450 MHz RF Generator from BK Precision. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 100 kHz to 150 MHz on six bands Output to 450 MHz on harmonics AM modulation, internal or external Step and variable attenuation Included Accessories: BNC to insulated clip output cable, detachable power cord, and instruction manual One Year Warranty The BK Precision 2005B supplies sine wave outputs from 100 kHz to 150 MHz (harmonics usable to 450 MHz) at up to 100 mV (RMS). The output can be amplitude modulated with an internal 1 kHz signal or with an external audio signal up to 1 V (RMS). An external crystal can be plugged in for precise frequency control. The output is provided via a BNC female connector.

The 2005B is a 450 MHz RF Generator from BK Precision. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • 100 kHz to 150 MHz on six bands
  • Output to 450 MHz on harmonics
  • AM modulation, internal or external Step and variable attenuation
  • Included Accessories: BNC to insulated clip output cable, detachable power cord, and instruction manual
  • One Year Warranty

The BK Precision 2005B supplies sine wave outputs from 100 kHz to 150 MHz (harmonics usable to 450 MHz) at up to 100 mV (RMS). The output can be amplitude modulated with an internal 1 kHz signal or with an external audio signal up to 1 V (RMS). An external crystal can be plugged in for precise frequency control. The output is provided via a BNC female connector.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number BK2005B-ND 2005B
Product Name RF Generator RF Generator
Waveforms RF
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 1236578 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details