B&K Precision Cal Power Supply, Prog, 350Va, 6A, 32V; Power Supply Output Type B&k Precision 1788 CAL

Description
CAL POWER SUPPLY, PROG, 350VA, 6A, 32V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:350VA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 350VA, 6A, 32V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:350VA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 350Va, 6A, 32V; Power Supply Output Type B&k Precision - 12AC6083 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 350Va, 6A, 32V; Power Supply Output Type B&k Precision
12AC6083
Cal Power Supply, Prog, 350Va, 6A, 32V; Power Supply Output Type B&k Precision 12AC6083
CAL POWER SUPPLY, PROG, 350VA, 6A, 32V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:350VA; Product Range:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 350VA, 6A, 32V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:350VA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6083
Product Name Cal Power Supply, Prog, 350Va, 6A, 32V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
Phase Single-Phase Power Supply
View Details