B&K Precision Power Supply W/d, Prog, 350Va, 6A, 32V; Power Supply Output Type B&k Precision 1788 CAL D

Description
POWER SUPPLY W/D, PROG, 350VA, 6A, 32V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:350VA; Product Range:- RoHS Compliant: Yes
Description
POWER SUPPLY W/D, PROG, 350VA, 6A, 32V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:350VA; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply W/d, Prog, 350Va, 6A, 32V; Power Supply Output Type B&k Precision - 12AC6084 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply W/d, Prog, 350Va, 6A, 32V; Power Supply Output Type B&k Precision
12AC6084
Power Supply W/d, Prog, 350Va, 6A, 32V; Power Supply Output Type B&k Precision 12AC6084
POWER SUPPLY W/D, PROG, 350VA, 6A, 32V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:350VA; Product Range:- RoHS Compliant: Yes

POWER SUPPLY W/D, PROG, 350VA, 6A, 32V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:350VA; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6084
Product Name Power Supply W/d, Prog, 350Va, 6A, 32V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details