B&K Precision Cal Power Supply, Adj, 3A, 32V, 96W; Power Supply Output Type B&k Precision 1786B CAL

Description
CAL POWER SUPPLY, ADJ, 3A, 32V, 96W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Supply Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, ADJ, 3A, 32V, 96W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Supply Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj, 3A, 32V, 96W; Power Supply Output Type B&k Precision - 12AC6080 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj, 3A, 32V, 96W; Power Supply Output Type B&k Precision
12AC6080
Cal Power Supply, Adj, 3A, 32V, 96W; Power Supply Output Type B&k Precision 12AC6080
CAL POWER SUPPLY, ADJ, 3A, 32V, 96W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Supply Voltage Min:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ, 3A, 32V, 96W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6080
Product Name Cal Power Supply, Adj, 3A, 32V, 96W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6882-ea-pul-11500-120-6u-60000w-32101 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 120 amps
View Details
Plug-in - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Applications Instrumentation
View Details