B&K Precision Power Supply Cal W/d, Adj, 3A, 32V, 96W; Power Supply Output Type B&k Precision 1786B CAL D

Description
POWER SUPPLY CAL W/D, ADJ, 3A, 32V, 96W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, ADJ, 3A, 32V, 96W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Adj, 3A, 32V, 96W; Power Supply Output Type B&k Precision - 12AC6081 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Adj, 3A, 32V, 96W; Power Supply Output Type B&k Precision
12AC6081
Power Supply Cal W/d, Adj, 3A, 32V, 96W; Power Supply Output Type B&k Precision 12AC6081
POWER SUPPLY CAL W/D, ADJ, 3A, 32V, 96W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, ADJ, 3A, 32V, 96W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6081
Product Name Power Supply Cal W/d, Adj, 3A, 32V, 96W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Stratix 5410 28 Port Managed Switch - 1783-IMS28GRAC - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details