B&K Precision Cal Power Supply, Adj, 5A, 18V, 90W; Power Supply Output Type B&k Precision 1785B CAL

Description
CAL POWER SUPPLY, ADJ, 5A, 18V, 90W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:90W; Supply Voltage Min:- RoHS Compliant: Yes
Description
CAL POWER SUPPLY, ADJ, 5A, 18V, 90W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:90W; Supply Voltage Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj, 5A, 18V, 90W; Power Supply Output Type B&k Precision - 12AC6077 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj, 5A, 18V, 90W; Power Supply Output Type B&k Precision
12AC6077
Cal Power Supply, Adj, 5A, 18V, 90W; Power Supply Output Type B&k Precision 12AC6077
CAL POWER SUPPLY, ADJ, 5A, 18V, 90W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:90W; Supply Voltage Min:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ, 5A, 18V, 90W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:90W; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6077
Product Name Cal Power Supply, Adj, 5A, 18V, 90W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details