B&K Precision Power Supply Cal W/du, Adj, 5A, 18V, 90W; Power Supply Output Type B&k Precision 1785B CAL DU

Description
POWER SUPPLY CAL W/DU, ADJ, 5A, 18V, 90W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:90W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, ADJ, 5A, 18V, 90W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:90W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Adj, 5A, 18V, 90W; Power Supply Output Type B&k Precision - 12AC6079 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Adj, 5A, 18V, 90W; Power Supply Output Type B&k Precision
12AC6079
Power Supply Cal W/du, Adj, 5A, 18V, 90W; Power Supply Output Type B&k Precision 12AC6079
POWER SUPPLY CAL W/DU, ADJ, 5A, 18V, 90W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:90W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, ADJ, 5A, 18V, 90W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:90W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6079
Product Name Power Supply Cal W/du, Adj, 5A, 18V, 90W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Power Supply - 72924 - Radwell International
Allen-Bradley / Rockwell Automation
View Details