B&K Precision Power Supplies (Test, Bench) 1762

Description
0 ~ 60VDC, 0 ~ 60VDC, 4 ~ 6.5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 2A, 0 ~ 2A, 5A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet
Description
0 ~ 60VDC, 0 ~ 60VDC, 4 ~ 6.5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 2A, 0 ~ 2A, 5A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1762-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1762-ND
Power Supplies (Test, Bench) BK1762-ND
0 ~ 60VDC, 0 ~ 60VDC, 4 ~ 6.5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 2A, 0 ~ 2A, 5A Output Features Constant Current and Constant Voltage Indicators

0 ~ 60VDC, 0 ~ 60VDC, 4 ~ 6.5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 2A, 0 ~ 2A, 5A Output Features Constant Current and Constant Voltage Indicators

Buy Now Datasheet
Equipment - Power Supplies (Test, Bench) - 1762 - 876267-1762 - Win Source Electronics
Laguna Hills, CA, United States
Equipment - Power Supplies (Test, Bench) - 1762
876267-1762
Equipment - Power Supplies (Test, Bench) - 1762 876267-1762
Manufacturer: B&K Precision Win Source Part Number: 876267-1762 Series: 1760A Features: Output Power Supply Output Features Package: Box Categories: Test and Measurement ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9530

Manufacturer: B&K Precision
Win Source Part Number: 876267-1762
Series: 1760A
Features: Output Power Supply Output Features
Package: Box
Categories: Test and Measurement
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530

Buy Now Datasheet
Power Supply, Dc, 3 O/p, 350W; Power Supply Output Type B&k Precision - 09R1794 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 3 O/p, 350W; Power Supply Output Type B&k Precision
09R1794
Power Supply, Dc, 3 O/p, 350W; Power Supply Output Type B&k Precision 09R1794
POWER SUPPLY, DC, 3 O/P, 350W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:5A; Power Rating:350W; Supply Voltage Min:108VAC RoHS Compliant: Yes

POWER SUPPLY, DC, 3 O/P, 350W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:5A; Power Rating:350W; Supply Voltage Min:108VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Triple Output Power Supply, 0-60V, 0-2A, 4-6.5V
70146265
Triple Output Power Supply, 0-60V, 0-2A, 4-6.5V 70146265
Model 1762 Triple Output DC Power Supply delivers 0-60 V/0-2 A on 2 outputs and 4-6.5 V/4 A on 1 output. The 4 digit LED display offers 10mV and 1mA resolution, providing the capability to set voltage and current values more accurately and precisely compared to 3 digit displays found in most comparable power supplies. The power supply is fully overload protected and comes with a two year warranty. Features Continuously monitor voltage and current output on two 4-digit LED displays Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Constant voltage and constant current operation Reliable and Durable Operate continuously at full load without overheating Fully overload protected Course and fine voltage and current controls Excellent regulation Very low ripple and noise

Model 1762 Triple Output DC Power Supply delivers 0-60 V/0-2 A on 2 outputs and 4-6.5 V/4 A on 1 output. The 4 digit LED display offers 10mV and 1mA resolution, providing the capability to set voltage and current values more accurately and precisely compared to 3 digit displays found in most comparable power supplies. The power supply is fully overload protected and comes with a two year warranty.
Features

  • Continuously monitor voltage and current output on two 4-digit LED displays
  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • Constant voltage and constant current operation
  • Reliable and Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Course and fine voltage and current controls
  • Excellent regulation
  • Very low ripple and noise
Supplier's Site
DC Power Supply - 1762 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1762
DC Power Supply 1762
The 1762 is a 350 W, 60 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-60V (A & B), 2-6.5 V (C) Output Current: 0-2A (A & B), 5A (C) CV (constant voltage)/CC (constant current) mode operation Continuously monitor voltage and current output on two 4-digit LED displays Coarse and fine voltage controls Series tracking and parallel tracking mode operation to double output voltage or current respectively Overload and reverse polarity protection Excellent regulation Very low ripple Supplied Accessories User manual, spare fuse and power cord Two-Year Warranty The BK Precision 1762 Triple Output DC Power Supply delivers 0-60 V/0-2 A on 2 outputs and 4-6.5 V/4 A on 1 output. The 4 digit LED display offers 10mV and 1mA resolution, providing the capability to set voltage and current values more accurately and precisely compared to 3 digit displays found in most comparable power supplies. The power supply is fully overload protected and comes with a two year warranty. With the BK Precision 1762 you can connect two supplies in parallel to double the current output or connect two supplies in series to double the voltage output. The unit operates continuously at full load without overheating.

The 1762 is a 350 W, 60 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-60V (A & B), 2-6.5 V (C)
  • Output Current: 0-2A (A & B), 5A (C)
  • CV (constant voltage)/CC (constant current) mode operation
  • Continuously monitor voltage and current output on two 4-digit LED displays
  • Coarse and fine voltage controls
  • Series tracking and parallel tracking mode operation to double output voltage or current respectively
  • Overload and reverse polarity protection
  • Excellent regulation
  • Very low ripple
  • Supplied Accessories User manual, spare fuse and power cord
  • Two-Year Warranty

The BK Precision 1762 Triple Output DC Power Supply delivers 0-60 V/0-2 A on 2 outputs and 4-6.5 V/4 A on 1 output. The 4 digit LED display offers 10mV and 1mA resolution, providing the capability to set voltage and current values more accurately and precisely compared to 3 digit displays found in most comparable power supplies. The power supply is fully overload protected and comes with a two year warranty.

With the BK Precision 1762 you can connect two supplies in parallel to double the current output or connect two supplies in series to double the voltage output. The unit operates continuously at full load without overheating.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1762-ND 876267-1762 09R1794 70146265 1762
Product Name Power Supplies (Test, Bench) Equipment - Power Supplies (Test, Bench) - 1762 Power Supply, Dc, 3 O/p, 350W; Power Supply Output Type B&k Precision Triple Output Power Supply, 0-60V, 0-2A, 4-6.5V DC Power Supply
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 0.0 to 60.0 volts 0.0 to 60.0 volts
DC Output Current 0.0 to 5 amps 5 amps
Ripple 1mV rms
Unlock Full Specs
to access all available technical data

Similar Products

20W Slimline Single Phase  Single Output Power Supplies - PS-S2005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details