B&K Precision Cal Power Supply, Adj, 350W, 2A, 60V; Power Supply Output Type B&k Precision 1762 CAL

Description
CAL POWER SUPPLY, ADJ, 350W, 2A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2A; Power Rating:350W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, ADJ, 350W, 2A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2A; Power Rating:350W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj, 350W, 2A, 60V; Power Supply Output Type B&k Precision - 12AC6074 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj, 350W, 2A, 60V; Power Supply Output Type B&k Precision
12AC6074
Cal Power Supply, Adj, 350W, 2A, 60V; Power Supply Output Type B&k Precision 12AC6074
CAL POWER SUPPLY, ADJ, 350W, 2A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2A; Power Rating:350W; Product Range:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ, 350W, 2A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2A; Power Rating:350W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6074
Product Name Cal Power Supply, Adj, 350W, 2A, 60V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4C1K7LNDNNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Narrow Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details