B&K Precision Power Supply W/d, Adj, 350W, 2A, 60V; Power Supply Output Type B&k Precision 1762 CAL D

Description
POWER SUPPLY W/D, ADJ, 350W, 2A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2A; Power Rating:350W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY W/D, ADJ, 350W, 2A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2A; Power Rating:350W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply W/d, Adj, 350W, 2A, 60V; Power Supply Output Type B&k Precision - 12AC6075 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply W/d, Adj, 350W, 2A, 60V; Power Supply Output Type B&k Precision
12AC6075
Power Supply W/d, Adj, 350W, 2A, 60V; Power Supply Output Type B&k Precision 12AC6075
POWER SUPPLY W/D, ADJ, 350W, 2A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2A; Power Rating:350W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY W/D, ADJ, 350W, 2A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2A; Power Rating:350W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6075
Product Name Power Supply W/d, Adj, 350W, 2A, 60V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-12-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 33.3 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
XLE Power Supply 240W 24VDC 10A - 1606-XLE240E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details
3 suppliers
Low Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details