B&K Precision Power Supplies (Test, Bench) 1761

Description
0 ~ 35VDC, 0 ~ 35VDC, 2 ~ 6.5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 3A, 5A Output Features Independent or Tracking Modes
Request a Quote
Description
0 ~ 35VDC, 0 ~ 35VDC, 2 ~ 6.5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 3A, 5A Output Features Independent or Tracking Modes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B&K Precision 73C7912 is a bench power supply designed for versatile testing applications. It features a triple output configuration, allowing for multiple voltage outputs simultaneously. The adjustable output voltage ranges from 0V to 35V, with a maximum output current of 5A per channel, and a total power rating of 350W. The unit is equipped with dual 4-digit LED displays for clear voltage and current readings. It operates on a supply voltage of 120VAC and is compliant with RoHS standards. This power supply is suitable for engineers requiring reliable and precise power sources for their testing and development needs.

Datasheet Summary
Powered by GS/AI

The B&K Precision 73C7912 is a bench power supply designed for versatile testing applications. It features a triple output configuration, allowing for multiple voltage outputs simultaneously. The adjustable output voltage ranges from 0V to 35V, with a maximum output current of 5A per channel, and a total power rating of 350W. The unit is equipped with dual 4-digit LED displays for clear voltage and current readings. It operates on a supply voltage of 120VAC and is compliant with RoHS standards. This power supply is suitable for engineers requiring reliable and precise power sources for their testing and development needs.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1761-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1761-ND
Power Supplies (Test, Bench) BK1761-ND
0 ~ 35VDC, 0 ~ 35VDC, 2 ~ 6.5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 3A, 5A Output Features Independent or Tracking Modes

0 ~ 35VDC, 0 ~ 35VDC, 2 ~ 6.5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 3A, 5A Output Features Independent or Tracking Modes

Buy Now Datasheet
Power Supply, Bench, 6.5V, 350W; Power Supply Output Type B&k Precision - 73C7912 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 6.5V, 350W; Power Supply Output Type B&k Precision
73C7912
Power Supply, Bench, 6.5V, 350W; Power Supply Output Type B&k Precision 73C7912
POWER SUPPLY, BENCH, 6.5V, 350W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:5A; Power Rating:350W; Supply Voltage Min:120VAC RoHS Compliant: Yes

POWER SUPPLY, BENCH, 6.5V, 350W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:5A; Power Rating:350W; Supply Voltage Min:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 1761 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1761
DC Power Supply 1761
The 1761 is a 350 W, 35 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-35V (A & B), 2-6.5 V (C) Output Current: 0-3A (A & B), 5A (C) Constant voltage (CV) and constant current (CC) operation Independent or series tracking/parallel mode operation to double voltage or current Coarse and fine voltage controls Adjustable current limiting Excellent regulation Very low ripple Designed to operate continuously at rated output Overvoltage protection and reverse polarity protection cUL Approved The BK Precision 1761 Triple Output DC Power Supply offers outputs with two 0 to 35V, 0 to 3A and one 2 to 6.5V, 5A outputs. The 1761 includes 4 digit LED displays that are 10mV and 1mA resolution which provides higher accuracy and continuously monitors voltage and current output. With the BK 1761 you can connect two supplies in parallel to double the current output or connect two supplies in series to double the voltage output. The unit operates continuously at full load without overheating. These power supplies also provide overload and reverse polarity protection.

The 1761 is a 350 W, 35 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-35V (A & B), 2-6.5 V (C)
  • Output Current: 0-3A (A & B), 5A (C)
  • Constant voltage (CV) and constant current (CC) operation
  • Independent or series tracking/parallel mode operation to double voltage or current
  • Coarse and fine voltage controls
  • Adjustable current limiting
  • Excellent regulation
  • Very low ripple
  • Designed to operate continuously at rated output
  • Overvoltage protection and reverse polarity protection
  • cUL Approved

The BK Precision 1761 Triple Output DC Power Supply offers outputs with two 0 to 35V, 0 to 3A and one 2 to 6.5V, 5A outputs. The 1761 includes 4 digit LED displays that are 10mV and 1mA resolution which provides higher accuracy and continuously monitors voltage and current output.
With the BK 1761 you can connect two supplies in parallel to double the current output or connect two supplies in series to double the voltage output. The unit operates continuously at full load without overheating.

These power supplies also provide overload and reverse polarity protection.

Supplier's Site Datasheet
DC Power Supply - 1761 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1761
DC Power Supply 1761
The 1761 is a 350 W, 35 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-35V (A & B), 2-6.5 V (C) Output Current: 0-3A (A & B), 5A (C) Constant voltage (CV) and constant current (CC) operation Independent or series tracking/parallel mode operation to double voltage or current Coarse and fine voltage controls Adjustable current limiting Excellent regulation Very low ripple Designed to operate continuously at rated output Overvoltage protection and reverse polarity protection cUL Approved Supplied Accessories User manual, spare fuse and power cord Two-Year Warranty The BK Precision 1761 Triple Output DC Power Supply offers outputs with two 0 to 35V, 0 to 3A and one 2 to 6.5V, 5A outputs. The 1761 includes a 4 digit LED display that has 10mV and 1mA resolution which provides higher accuracy and continuously monitors voltage and current output. With the BK Precision 1761 you can connect two supplies in parallel to double the current output or connect two supplies in series to double the voltage output. The unit operates continuously at full load without overheating. These power supplies also provide overload and reverse polarity protection.

The 1761 is a 350 W, 35 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-35V (A & B), 2-6.5 V (C)
  • Output Current: 0-3A (A & B), 5A (C)
  • Constant voltage (CV) and constant current (CC) operation
  • Independent or series tracking/parallel mode operation to double voltage or current
  • Coarse and fine voltage controls
  • Adjustable current limiting
  • Excellent regulation
  • Very low ripple
  • Designed to operate continuously at rated output
  • Overvoltage protection and reverse polarity protection
  • cUL Approved
  • Supplied Accessories User manual, spare fuse and power cord
  • Two-Year Warranty

The BK Precision 1761 Triple Output DC Power Supply offers outputs with two 0 to 35V, 0 to 3A and one 2 to 6.5V, 5A outputs. The 1761 includes a 4 digit LED display that has 10mV and 1mA resolution which provides higher accuracy and continuously monitors voltage and current output.
With the BK Precision 1761 you can connect two supplies in parallel to double the current output or connect two supplies in series to double the voltage output. The unit operates continuously at full load without overheating.

These power supplies also provide overload and reverse polarity protection.

Supplier's Site Datasheet
Power Supply; 0 to 35 V; 0 to 3; Digit LED, 21 lbs - 70146136 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 0 to 35 V; 0 to 3; Digit LED, 21 lbs
70146136
Power Supply; 0 to 35 V; 0 to 3; Digit LED, 21 lbs 70146136
Model 1761 Triple Output DC Power Supply offers outputs with two 0 to 35V, 0 to 3A and one 2 to 6.5V, 5A outputs with two 4 digit LED displays. The 4 digit LED displays offer 10mV and 1mA resolution which provides higher accuracy. This makes it an ideal supply for power sensitive applications. The 1761 is fully overload protected and comes with a two year warranty. Continuously monitor voltage and current output on two 4-digit LED displays Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Excellent regulation Very low ripple Constant voltage or constant current operation

Model 1761 Triple Output DC Power Supply offers outputs with two 0 to 35V, 0 to 3A and one 2 to 6.5V, 5A outputs with two 4 digit LED displays. The 4 digit LED displays offer 10mV and 1mA resolution which provides higher accuracy. This makes it an ideal supply for power sensitive applications. The 1761 is fully overload protected and comes with a two year warranty.

  • Continuously monitor voltage and current output on two 4-digit LED displays
  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • Reliable, Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Coarse and fine voltage controls
  • Excellent regulation
  • Very low ripple
  • Constant voltage or constant current operation
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1761-ND 73C7912 1761 70146136
Product Name Power Supplies (Test, Bench) Power Supply, Bench, 6.5V, 350W; Power Supply Output Type B&k Precision DC Power Supply Power Supply; 0 to 35 V; 0 to 3; Digit LED, 21 lbs
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 0.0 to 35.0 volts 0.0 to 35.0 volts 6.5 to 35.0 volts
DC Output Current 0.0 to 5 amps 5 amps 3 to 5 amps
Ripple 1mV rms
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Switching Power Supplies - 1227091 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details