B&K Precision Cal Power Supply, Adj, 350W, 3A, 35V; Power Supply Output Type B&k Precision 1761 CAL

Description
CAL POWER SUPPLY, ADJ, 350W, 3A, 35V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:3A; Power Rating:350W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, ADJ, 350W, 3A, 35V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:3A; Power Rating:350W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj, 350W, 3A, 35V; Power Supply Output Type B&k Precision - 12AC6071 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj, 350W, 3A, 35V; Power Supply Output Type B&k Precision
12AC6071
Cal Power Supply, Adj, 350W, 3A, 35V; Power Supply Output Type B&k Precision 12AC6071
CAL POWER SUPPLY, ADJ, 350W, 3A, 35V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:3A; Power Rating:350W; Product Range:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ, 350W, 3A, 35V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:3A; Power Rating:350W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6071
Product Name Cal Power Supply, Adj, 350W, 3A, 35V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-10360-30-2u-27243 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 30 amps
View Details