B&K Precision Power Supplies (Test, Bench) 1760A

Description
0 ~ 30VDC, 0 ~ 30VDC, 4 ~ 6.5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 2A, 0 ~ 2A, 5A Output Features Independent or Tracking Modes
Request a Quote Datasheet
Description
0 ~ 30VDC, 0 ~ 30VDC, 4 ~ 6.5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 2A, 0 ~ 2A, 5A Output Features Independent or Tracking Modes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1760A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1760A-ND
Power Supplies (Test, Bench) BK1760A-ND
0 ~ 30VDC, 0 ~ 30VDC, 4 ~ 6.5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 2A, 0 ~ 2A, 5A Output Features Independent or Tracking Modes

0 ~ 30VDC, 0 ~ 30VDC, 4 ~ 6.5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 2A, 0 ~ 2A, 5A Output Features Independent or Tracking Modes

Buy Now Datasheet
Power Supply, LED Display; Triple Output DC Type of Power Supply - 70146333 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, LED Display; Triple Output DC Type of Power Supply
70146333
Power Supply, LED Display; Triple Output DC Type of Power Supply 70146333
Single Output DC Power supplies Two 0-35 VDC, 0-3 A (0-30 VDC, 0-2 A Model 1760A) One 2-6.5 VDC, 5 A (4-6.5 VDC, 5 A Model 1760A) Switchable Series/Parallel Operation Adjustable Current Limit Controls (Main Section) Unique Variable Tracking, B Tracks A at 5% to 100% Two 4-Digit LED Displays Two-Year Warranty

Single Output DC Power supplies

  • Two 0-35 VDC, 0-3 A (0-30 VDC, 0-2 A Model 1760A)
  • One 2-6.5 VDC, 5 A (4-6.5 VDC, 5 A Model 1760A)
  • Switchable Series/Parallel Operation
  • Adjustable Current Limit Controls (Main Section)
  • Unique Variable Tracking, B Tracks A at 5% to 100%
  • Two 4-Digit LED Displays
  • Two-Year Warranty
Supplier's Site
Power Supply, Bench, 4.5V, 350W; Power Supply Output Type B&k Precision - 93C9454 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 4.5V, 350W; Power Supply Output Type B&k Precision
93C9454
Power Supply, Bench, 4.5V, 350W; Power Supply Output Type B&k Precision 93C9454
POWER SUPPLY, BENCH, 4.5V, 350W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:350W; Supply Voltage Min:120VAC RoHS Compliant: Yes

POWER SUPPLY, BENCH, 4.5V, 350W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:350W; Supply Voltage Min:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 1760A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1760A
DC Power Supply 1760A
The 1760A is a 350 Watt DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-30V (A & B) and 4-6.5 V (C) Output Current: 0-2A (A & B) and 5A (C) Constant voltage (CV) and constant current (CC) operation Independent or series tracking/parallel mode operation to double voltage or current Coarse and fine voltage controls Adjustable current limiting Designed to operate continuously at rated output Overvoltage protection and reverse polarity protection Two-Year Warranty Specifications: Constant Voltage Operation Line Regulation: (120 VAC ±10%): ≤0.01% +3 mV (A&B); ≤10 mV (C) Load Regulation: ≤0.01% +3 mV (A&B); ≤10 mV (C) Recovery Time: 100 μs Ripple: ≤1 mV rms Temperature Coefficient: ≤300 ppm/°C Constant Current Operation Adjustable Current Limit: 5% to 100% (A&B) Line Regulation (120 VAC ±10%): ≤0.2% + 3 mA Load Regulation: ≤0.2% + 3 mA Current Ripple: ≤3 mArms Metering Type: Two 4-digit LED Voltmeter Resolution: 10 mV Voltmeter Accuracy: ± (0.5% rdg + 9 digits) Ammeter Resolution: 1 mA Ammeter Accuracy: ± (0.5% rdg + 9 digits) General Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit AC Input: 108-132 VAC 60 Hz 120/220/230/240/ VAC, ±10%, 50/60 Hz version available Power Consumption: 350 W Operating Temperature: 0° to 40°C <= 85% R.H. Storage Temperature: -15° to 70°C <= 85% R.H. Dimensions (H x W x D): 10.5 x 5.7 x 15" (267 x 145 x 381 mm) Supplied Accessories: User manual, spare fuse and power cord The BK Precision 1760A Triple Output DC Power Supply offers outputs with two 0-30V, 0-2A and one 4-6.5V, 5A, outputs with two 4-digit LED displays. The BK 1760A 4-digit LED displays offer 10mV and 1mA resolution which provides higher accuracy. This makes it an ideal power supply for sensitive applications.

The 1760A is a 350 Watt DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-30V (A & B) and 4-6.5 V (C)
  • Output Current: 0-2A (A & B) and 5A (C)
  • Constant voltage (CV) and constant current (CC) operation
  • Independent or series tracking/parallel mode operation to double voltage or current
  • Coarse and fine voltage controls
  • Adjustable current limiting
  • Designed to operate continuously at rated output
  • Overvoltage protection and reverse polarity protection
  • Two-Year Warranty

Specifications:

Constant Voltage Operation

  • Line Regulation: (120 VAC ±10%): ≤0.01% +3 mV (A&B); ≤10 mV (C)
  • Load Regulation: ≤0.01% +3 mV (A&B); ≤10 mV (C)
  • Recovery Time: 100 μs
  • Ripple: ≤1 mV rms
  • Temperature Coefficient: ≤300 ppm/°C

Constant Current Operation

  • Adjustable Current Limit: 5% to 100% (A&B)
  • Line Regulation (120 VAC ±10%): ≤0.2% + 3 mA
  • Load Regulation: ≤0.2% + 3 mA
  • Current Ripple: ≤3 mArms

Metering

  • Type: Two 4-digit LED
  • Voltmeter Resolution: 10 mV
  • Voltmeter Accuracy: ± (0.5% rdg + 9 digits)
  • Ammeter Resolution: 1 mA
  • Ammeter Accuracy: ± (0.5% rdg + 9 digits)

General

  • Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit
  • AC Input: 108-132 VAC 60 Hz 120/220/230/240/ VAC, ±10%, 50/60 Hz version available
  • Power Consumption: 350 W
  • Operating Temperature: 0° to 40°C <= 85% R.H.
  • Storage Temperature: -15° to 70°C <= 85% R.H.
  • Dimensions (H x W x D): 10.5 x 5.7 x 15" (267 x 145 x 381 mm)
  • Supplied Accessories: User manual, spare fuse and power cord

The BK Precision 1760A Triple Output DC Power Supply offers outputs with two 0-30V, 0-2A and one 4-6.5V, 5A, outputs with two 4-digit LED displays. The BK 1760A 4-digit LED displays offer 10mV and 1mA resolution which provides higher accuracy. This makes it an ideal power supply for sensitive applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1760A-ND 70146333 93C9454 1760A
Product Name Power Supplies (Test, Bench) Power Supply, LED Display; Triple Output DC Type of Power Supply Power Supply, Bench, 4.5V, 350W; Power Supply Output Type B&k Precision DC Power Supply
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 0.0 to 30.0 volts 6.5 to 30.0 volts 0.0 to 30.0 volts
DC Output Current 0.0 to 5 amps 2 to 5 amps 5 amps
Ripple 1mV rms
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
120/960W DIN-Rail power supplies - DRB240-48-3-A7 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
2 suppliers