B&K Precision Power Supply Cal W/d, Adj, 5A, 30V, 350W; Power Supply Output Type B&k Precision 1760A CAL D

Description
POWER SUPPLY CAL W/D, ADJ, 5A, 30V, 350W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:350W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, ADJ, 5A, 30V, 350W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:350W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Adj, 5A, 30V, 350W; Power Supply Output Type B&k Precision - 12AC6069 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Adj, 5A, 30V, 350W; Power Supply Output Type B&k Precision
12AC6069
Power Supply Cal W/d, Adj, 5A, 30V, 350W; Power Supply Output Type B&k Precision 12AC6069
POWER SUPPLY CAL W/D, ADJ, 5A, 30V, 350W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:350W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, ADJ, 5A, 30V, 350W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:350W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6069
Product Name Power Supply Cal W/d, Adj, 5A, 30V, 350W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply; IGBT
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPS-35-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
Switched-mode power supply 24 V DC - DN4034 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
4 suppliers