B&K Precision DC Power Supply 1760

Description
The 1760 is a 350 W, 30 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Two 0-30 VDC, 2 A sections capable of independent, series or parallel operation One 4-6.5 VDC, 5 A section Output Power: 350 W Input Voltage: 120 VAC, 220 VAC, 230 VAC, 240 VAC Selectable Switchable series/parallel operation - 30 V sections Adjustable current limit controls - 30 V sections Two 4 digit LED displays - one reads volts or amps of "B" supply - one reads volts or amps of "A" supply or 4V-6.5V supply Unique variable tracking, B track A at 5% to 100% The BK Precision 1760 has a 4-digit LED display that offers 10mV and 1mA resolution which provides higher accuracy. The 1760 is an ideal supply for power sensitive applications.
Description
The 1760 is a 350 W, 30 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Two 0-30 VDC, 2 A sections capable of independent, series or parallel operation One 4-6.5 VDC, 5 A section Output Power: 350 W Input Voltage: 120 VAC, 220 VAC, 230 VAC, 240 VAC Selectable Switchable series/parallel operation - 30 V sections Adjustable current limit controls - 30 V sections Two 4 digit LED displays - one reads volts or amps of "B" supply - one reads volts or amps of "A" supply or 4V-6.5V supply Unique variable tracking, B track A at 5% to 100% The BK Precision 1760 has a 4-digit LED display that offers 10mV and 1mA resolution which provides higher accuracy. The 1760 is an ideal supply for power sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 1760 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1760
DC Power Supply 1760
The 1760 is a 350 W, 30 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Two 0-30 VDC, 2 A sections capable of independent, series or parallel operation One 4-6.5 VDC, 5 A section Output Power: 350 W Input Voltage: 120 VAC, 220 VAC, 230 VAC, 240 VAC Selectable Switchable series/parallel operation - 30 V sections Adjustable current limit controls - 30 V sections Two 4 digit LED displays - one reads volts or amps of "B" supply - one reads volts or amps of "A" supply or 4V-6.5V supply Unique variable tracking, B track A at 5% to 100% The BK Precision 1760 has a 4-digit LED display that offers 10mV and 1mA resolution which provides higher accuracy. The 1760 is an ideal supply for power sensitive applications.

The 1760 is a 350 W, 30 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Two 0-30 VDC, 2 A sections capable of independent, series or parallel operation
  • One 4-6.5 VDC, 5 A section
  • Output Power: 350 W
  • Input Voltage: 120 VAC, 220 VAC, 230 VAC, 240 VAC Selectable
  • Switchable series/parallel operation - 30 V sections
  • Adjustable current limit controls - 30 V sections
  • Two 4 digit LED displays - one reads volts or amps of "B" supply - one reads volts or amps of "A" supply or 4V-6.5V supply
  • Unique variable tracking, B track A at 5% to 100%

The BK Precision 1760 has a 4-digit LED display that offers 10mV and 1mA resolution which provides higher accuracy. The 1760 is an ideal supply for power sensitive applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1760
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power supply - 787-819 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 12.0 volts
View Details
2 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details