B&K Precision Power Supplies (Test, Bench) 1747

Description
0 ~ 35VDC, 0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A, 0 ~ 5A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet
Description
0 ~ 35VDC, 0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A, 0 ~ 5A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1747-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1747-ND
Power Supplies (Test, Bench) BK1747-ND
0 ~ 35VDC, 0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A, 0 ~ 5A Output Features Constant Current and Constant Voltage Indicators

0 ~ 35VDC, 0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A, 0 ~ 5A Output Features Constant Current and Constant Voltage Indicators

Buy Now Datasheet
Power Supply, Dc, 60V, 5A, 560Va; Power Supply Output Type B&k Precision - 17W5639 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 60V, 5A, 560Va; Power Supply Output Type B&k Precision
17W5639
Power Supply, Dc, 60V, 5A, 560Va; Power Supply Output Type B&k Precision 17W5639
POWER SUPPLY, DC, 60V, 5A, 560VA; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:560VA; Product Range:- RoHS Compliant: Yes

POWER SUPPLY, DC, 60V, 5A, 560VA; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:560VA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 1747 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1747
DC Power Supply 1747
The 1747 is a 350 W, 60 V, 5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Low ripple and noise Excellent regulation Constant voltage (CV) and constant current (CC) operation Two large, easy-to-read LED displays provide good visibility in bright or low light LED indication for CV and CC modes Automatic recall of last settings on power up RS-232 interface Isolated output Overload protection Reverse polarity protection Included Accessories: Power Cord Instruction Manual RS-232 cable shorting bar 2 Year Warranty The BK Precision 1747 is a general purpose dual range DC power source. This power supply has two ranges and can output higher voltage at a lower current range or higher current at a lower voltage range. The BK Precision 1747 provides a 0-35 V, 0-10 A range and a 0-60 V, 0-5 A range. Voltage and current are both adjustable with coarse and fine control knobs. Two large LED meters continuously monitor the output voltage and current. The power supply can be operated locally from the front panel or remotely through the RS-232 interface.

The 1747 is a 350 W, 60 V, 5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Low ripple and noise
  • Excellent regulation
  • Constant voltage (CV) and constant current (CC) operation
  • Two large, easy-to-read LED displays provide good visibility in bright or low light
  • LED indication for CV and CC modes
  • Automatic recall of last settings on power up
  • RS-232 interface
  • Isolated output
  • Overload protection
  • Reverse polarity protection

Included Accessories:

  • Power Cord
  • Instruction Manual
  • RS-232 cable
  • shorting bar
  • 2 Year Warranty

The BK Precision 1747 is a general purpose dual range DC power source. This power supply has two ranges and can output higher voltage at a lower current range or higher current at a lower voltage range. The BK Precision 1747 provides a 0-35 V, 0-10 A range and a 0-60 V, 0-5 A range. Voltage and current are both adjustable with coarse and fine control knobs. Two large LED meters continuously monitor the output voltage and current. The power supply can be operated locally from the front panel or remotely through the RS-232 interface.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK1747-ND 17W5639 1747
Product Name Power Supplies (Test, Bench) Power Supply, Dc, 60V, 5A, 560Va; Power Supply Output Type B&k Precision DC Power Supply
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 0.0 to 60.0 volts 0.0 to 60.0 volts
DC Output Current 0.0 to 10 amps 10 amps
Ripple 1mV rms
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1U Front End Power supply - FPS1000 48/P - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 48.0 volts
View Details