B&K Precision Power Supplies (Test, Bench) 1746A

Description
0 ~ 16VDC Output Bench (AC to DC) Power Supply Analog (2) 0 ~ 10A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet
Description
0 ~ 16VDC Output Bench (AC to DC) Power Supply Analog (2) 0 ~ 10A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1746A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1746A-ND
Power Supplies (Test, Bench) BK1746A-ND
0 ~ 16VDC Output Bench (AC to DC) Power Supply Analog (2) 0 ~ 10A Output Features Constant Current and Constant Voltage Indicators

0 ~ 16VDC Output Bench (AC to DC) Power Supply Analog (2) 0 ~ 10A Output Features Constant Current and Constant Voltage Indicators

Buy Now Datasheet
DC Power Supply - 1746A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1746A
DC Power Supply 1746A
The 1746A is a 160 W, 16 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-16 V Output Current: 0-10 A Connect two supplies in series to double the voltage output Connect two supplies in parallel to double the current output Continuously monitor voltage and current output on two analog meters Constant voltage or constant current operation Very low ripple Excellent regulation Coarse and fine voltage controls Fully overload protected Operate continuously at full load without overheating Reliable, Durable Constant Voltage Operation Voltage Regulation: Line (120 VAC ±10%) <0.2% + 2 mV; Load (no load - full load) <0.04% + 2 mV Recovery Time: <100 μs Ripple & Noise: 1 mV rms (Typical) Temperature Coefficient: <300 ppm/°C Constant Current Operation Adjustable Current Limit: 5% to 100% Current Regulation: Line (120 VAC ±10%) <0.4% + 5 mA; Load <0.4% + 5 mA Current Ripple: <3 mArms Metering Type: Analog Voltmeter Range: 0-16 V Voltmeter Accuracy: ±2.5% Ammeter Range: High Range: 0-11 A; Low Range: 0-2.2 A Ammeter Accuracy: ±2.5% General Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit AC Input: 120/220 VAC ±10%, 50/60 Hz Power Consumption: 380 W Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H. Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H. Dimensions (H x W x D): 5.7” x 10.5” x 15” (145 x 267 x 381 mm) The BK Precision 1746A is a 0-16 V, 0-10 A DC power supply with a large array of great features not usually available in similar price range products. The output-shorting button allows the user to short the output terminals to set the current limit. The BK 1746A also operates continuously at full load without overheating.

The 1746A is a 160 W, 16 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-16 V
  • Output Current: 0-10 A
  • Connect two supplies in series to double the voltage output
  • Connect two supplies in parallel to double the current output
  • Continuously monitor voltage and current output on two analog meters
  • Constant voltage or constant current operation
  • Very low ripple
  • Excellent regulation
  • Coarse and fine voltage controls
  • Fully overload protected
  • Operate continuously at full load without overheating
  • Reliable, Durable

Constant Voltage Operation

  • Voltage Regulation: Line (120 VAC ±10%) <0.2% + 2 mV; Load (no load - full load) <0.04% + 2 mV
  • Recovery Time: <100 μs
  • Ripple & Noise: 1 mV rms (Typical)
  • Temperature Coefficient: <300 ppm/°C

Constant Current Operation

  • Adjustable Current Limit: 5% to 100%
  • Current Regulation: Line (120 VAC ±10%) <0.4% + 5 mA; Load <0.4% + 5 mA
  • Current Ripple: <3 mArms

Metering

  • Type: Analog
  • Voltmeter Range: 0-16 V
  • Voltmeter Accuracy: ±2.5%
  • Ammeter Range: High Range: 0-11 A; Low Range: 0-2.2 A
  • Ammeter Accuracy: ±2.5%

General

  • Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit
  • AC Input: 120/220 VAC ±10%, 50/60 Hz
  • Power Consumption: 380 W
  • Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H.
  • Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H.
  • Dimensions (H x W x D): 5.7” x 10.5” x 15” (145 x 267 x 381 mm)

The BK Precision 1746A is a 0-16 V, 0-10 A DC power supply with a large array of great features not usually available in similar price range products. The output-shorting button allows the user to short the output terminals to set the current limit. The BK 1746A also operates continuously at full load without overheating.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number BK1746A-ND 1746A
Product Name Power Supplies (Test, Bench) DC Power Supply
Type DC Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details