B&K Precision Power Supply Cal W/d, Adj, 10A/35V, 560W; Power Supply Output Type B&k Precision 1745A CAL D

Description
POWER SUPPLY CAL W/D, ADJ, 10A/35V, 560W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:560W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, ADJ, 10A/35V, 560W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:560W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Adj, 10A/35V, 560W; Power Supply Output Type B&k Precision - 12AC6066 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Adj, 10A/35V, 560W; Power Supply Output Type B&k Precision
12AC6066
Power Supply Cal W/d, Adj, 10A/35V, 560W; Power Supply Output Type B&k Precision 12AC6066
POWER SUPPLY CAL W/D, ADJ, 10A/35V, 560W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:560W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, ADJ, 10A/35V, 560W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:560W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6066
Product Name Power Supply Cal W/d, Adj, 10A/35V, 560W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10360-40-3u-27635 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 40 amps
View Details