B&K Precision Power Supplies (Test, Bench) 1744A

Description
0 ~ 35VDC Output Bench (AC to DC) Power Supply Analog 0 ~ 10A Output Features Dual Display(s)
Request a Quote Datasheet
Description
0 ~ 35VDC Output Bench (AC to DC) Power Supply Analog 0 ~ 10A Output Features Dual Display(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 1744A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
1744A-ND
Power Supplies (Test, Bench) 1744A-ND
0 ~ 35VDC Output Bench (AC to DC) Power Supply Analog 0 ~ 10A Output Features Dual Display(s)

0 ~ 35VDC Output Bench (AC to DC) Power Supply Analog 0 ~ 10A Output Features Dual Display(s)

Buy Now Datasheet
DC Power Supply - 1744A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1744A
DC Power Supply 1744A
The 1744A is a 350 W, 35 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-35 V Output Current: 0-10 A Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Excellent regulation Very low ripple Constant voltage or constant current operation Included Accessories: Instruction manual, spare fuse and power cord 2-Year Warranty Constant Voltage Operation Voltage Regulation: Line (120 VAC ±10%) <0.2% + 2 mV; Load (no load - full load) <0.04% + 2 mV Recovery Time: <100 μs Ripple & Noise: 1 mV rms (Typical) Temperature Coefficient: <300 ppm/°C Constant Current Operation Adjustable Current Limit: 5% to 100% Current Regulation: Line (120 VAC ±10%) <0.4% + 5 mA; Load <0.4% + 5 mA Current Ripple: <3 mArms Metering Type: 2-Analog Voltmeter Range: 0-40 V Voltmeter Accuracy: ±2.5% Ammeter Range: High Range: 0-11 A; Low Range: 0-2.2 A Ammeter Accuracy: ±2.5% General Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit AC Input: 120/220 VAC ±10%, 50/60 Hz Power Consumption: 560 W Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H. Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H. Dimensions (H x W x D): 5.7” x 10.5” x 15” (145 x 267 x 381 mm) The BK Precision 1744A 0-35 VDC, 0-10A, DC Power Supply has all of the great features you would expect BK Precision power supplies to have, and some new features not normally seen on power supplies in this price range, these features include a output shorting button. The BK 1744A output-shorting button allows the user to short the output terminals to set the current limit. The 1744A continuously monitors voltage and current output on two analog meters Connect two supplies in parallel to double the current output or connect two supplies in series to double the voltage output. The unit operates continuously at full load without overheating.

The 1744A is a 350 W, 35 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-35 V
  • Output Current: 0-10 A
  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • Reliable, Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Coarse and fine voltage controls
  • Excellent regulation
  • Very low ripple
  • Constant voltage or constant current operation
  • Included Accessories: Instruction manual, spare fuse and power cord
  • 2-Year Warranty

Constant Voltage Operation

  • Voltage Regulation: Line (120 VAC ±10%) <0.2% + 2 mV; Load (no load - full load) <0.04% + 2 mV
  • Recovery Time: <100 μs
  • Ripple & Noise: 1 mV rms (Typical)
  • Temperature Coefficient: <300 ppm/°C

Constant Current Operation

  • Adjustable Current Limit: 5% to 100%
  • Current Regulation: Line (120 VAC ±10%) <0.4% + 5 mA; Load <0.4% + 5 mA
  • Current Ripple: <3 mArms

Metering

  • Type: 2-Analog
  • Voltmeter Range: 0-40 V
  • Voltmeter Accuracy: ±2.5%
  • Ammeter Range: High Range: 0-11 A; Low Range: 0-2.2 A
  • Ammeter Accuracy: ±2.5%

General

  • Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit
  • AC Input: 120/220 VAC ±10%, 50/60 Hz
  • Power Consumption: 560 W
  • Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H.
  • Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H.
  • Dimensions (H x W x D): 5.7” x 10.5” x 15” (145 x 267 x 381 mm)

The BK Precision 1744A 0-35 VDC, 0-10A, DC Power Supply has all of the great features you would expect BK Precision power supplies to have, and some new features not normally seen on power supplies in this price range, these features include a output shorting button. The BK 1744A output-shorting button allows the user to short the output terminals to set the current limit.
The 1744A continuously monitors voltage and current output on two analog meters Connect two supplies in parallel to double the current output or connect two supplies in series to double the voltage output. The unit operates continuously at full load without overheating.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 1744A-ND 1744A
Product Name Power Supplies (Test, Bench) DC Power Supply
Type DC Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details