B&K Precision DC Power Supply 1744

Description
The 1744 is a 350 W, 35 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 35V Current: 10A Power: 350W Continuously monitor voltage and current output on two analog meters Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Excellent regulation Very low ripple Constant voltage or constant current operation The BK Precision 1744 is a 0 to 35V, 0 to 10A DC Power Supply. This power supply has all of the great features you would expect B+K Precision power supplies to have, and some new features not normally seen on power supplies in this price range, these features include an output On/Off button and an output shorting button. The On/Off button allows the user to turn off power to the output terminals without powering down the power supply. The output-shorting button allows the user to short the output terminals to set the current limit.
Datasheet
Description
The 1744 is a 350 W, 35 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 35V Current: 10A Power: 350W Continuously monitor voltage and current output on two analog meters Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Excellent regulation Very low ripple Constant voltage or constant current operation The BK Precision 1744 is a 0 to 35V, 0 to 10A DC Power Supply. This power supply has all of the great features you would expect B+K Precision power supplies to have, and some new features not normally seen on power supplies in this price range, these features include an output On/Off button and an output shorting button. The On/Off button allows the user to turn off power to the output terminals without powering down the power supply. The output-shorting button allows the user to short the output terminals to set the current limit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 1744 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1744
DC Power Supply 1744
The 1744 is a 350 W, 35 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 35V Current: 10A Power: 350W Continuously monitor voltage and current output on two analog meters Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Excellent regulation Very low ripple Constant voltage or constant current operation The BK Precision 1744 is a 0 to 35V, 0 to 10A DC Power Supply. This power supply has all of the great features you would expect B+K Precision power supplies to have, and some new features not normally seen on power supplies in this price range, these features include an output On/Off button and an output shorting button. The On/Off button allows the user to turn off power to the output terminals without powering down the power supply. The output-shorting button allows the user to short the output terminals to set the current limit.

The 1744 is a 350 W, 35 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 35V
  • Current: 10A
  • Power: 350W
  • Continuously monitor voltage and current output on two analog meters
  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • Reliable, Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Coarse and fine voltage controls
  • Excellent regulation
  • Very low ripple
  • Constant voltage or constant current operation

The BK Precision 1744 is a 0 to 35V, 0 to 10A DC Power Supply. This power supply has all of the great features you would expect B+K Precision power supplies to have, and some new features not normally seen on power supplies in this price range, these features include an output On/Off button and an output shorting button.

The On/Off button allows the user to turn off power to the output terminals without powering down the power supply. The output-shorting button allows the user to short the output terminals to set the current limit.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1744
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial, DIN Rail Power Supplies - 2946-787-1122-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers