B&K Precision Power Supplies (Test, Bench) 1743B

Description
0 ~ 35VDC Output Bench (AC to DC) Power Supply LED 0 ~ 6A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet
Description
0 ~ 35VDC Output Bench (AC to DC) Power Supply LED 0 ~ 6A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1743B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1743B-ND
Power Supplies (Test, Bench) BK1743B-ND
0 ~ 35VDC Output Bench (AC to DC) Power Supply LED 0 ~ 6A Output Features Constant Current and Constant Voltage Indicators

0 ~ 35VDC Output Bench (AC to DC) Power Supply LED 0 ~ 6A Output Features Constant Current and Constant Voltage Indicators

Buy Now Datasheet
Power Supply, Bench, 35V, 420W; Power Supply Output Type B&k Precision - 41K8779 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 35V, 420W; Power Supply Output Type B&k Precision
41K8779
Power Supply, Bench, 35V, 420W; Power Supply Output Type B&k Precision 41K8779
POWER SUPPLY, BENCH, 35V, 420W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:6A; Power Rating:420W; Supply Voltage Min:120VAC RoHS Compliant: Yes

POWER SUPPLY, BENCH, 35V, 420W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:6A; Power Rating:420W; Supply Voltage Min:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply,DC,4 Digit Display,0-35 volts,0-6 amps - 70146148 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply,DC,4 Digit Display,0-35 volts,0-6 amps
70146148
Power Supply,DC,4 Digit Display,0-35 volts,0-6 amps 70146148
Power Supply,DC,4 Digit Display,0-35 volts,0-6 amps

Power Supply,DC,4 Digit Display,0-35 volts,0-6 amps

Supplier's Site
DC Power Supply - 1743B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1743B
DC Power Supply 1743B
The 1743B is a 210 W, 35 V, 6 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-35 V Output Current: 0-4 A Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Excellent regulation Very low ripple Constant voltage or constant current operation Included Accessories: Instruction manual, spare fuse and power cord 2-Year Warranty Constant Voltage Operation Voltage Regulation: Line (120 VAC ±10%) <0.2% + 2 mV; Load (no load - full load) <0.04% + 2 mV Recovery Time: <100 μs Ripple & Noise: 1 mV rms (Typical) Temperature Coefficient: <300 ppm/°C Constant Current Operation Adjustable Current Limit: 5% to 100% Current Regulation: Line (120 VAC ±10%) <0.4% + 5 mA; Load <0.4% + 5 mA Current Ripple: <3 mArms Metering Type: Dual 4-digit LED Voltmeter Range: 0-99.99 V (green) Voltmeter Accuracy: ± (0.5% + 9 digits) Ammeter Range: 0-9.999 A (red) Ammeter Accuracy: ± (0.5% + 9 digits) General Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit AC Input: 120/220 VAC ±10%, 50/60 Hz Power Consumption: 450 W Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H. Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H. Dimensions (H x W x D): 5.7” x 10.5” x 15” (145 x 267 x 381 mm) The BK Precision 1743B DC Power Supply is a high quality general purpose DC power source. The power supply provides 0-35 volts DC output, adjustable with both coarse and fine controls for precise settability. The BK 1743B current output is 0-6 amps, adjustable with both coarse and fine current controls. Two large LED meters continuously monitor the output voltage and current. The VOLTAGE meter is green, while the Current, meter is red. The 1743B power supply exhibits excellent regulation and low ripple characteristeics. The circuit design incorporates a pre-regulator, which greatly reduces internal power dissipation at low output voltages. The styling is both attractive and functional.

The 1743B is a 210 W, 35 V, 6 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-35 V
  • Output Current: 0-4 A
  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • Reliable, Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Coarse and fine voltage controls
  • Excellent regulation
  • Very low ripple
  • Constant voltage or constant current operation
  • Included Accessories: Instruction manual, spare fuse and power cord
  • 2-Year Warranty

Constant Voltage Operation

  • Voltage Regulation: Line (120 VAC ±10%) <0.2% + 2 mV; Load (no load - full load) <0.04% + 2 mV
  • Recovery Time: <100 μs
  • Ripple & Noise: 1 mV rms (Typical)
  • Temperature Coefficient: <300 ppm/°C

Constant Current Operation

  • Adjustable Current Limit: 5% to 100%
  • Current Regulation: Line (120 VAC ±10%) <0.4% + 5 mA; Load <0.4% + 5 mA
  • Current Ripple: <3 mArms

Metering

  • Type: Dual 4-digit LED
  • Voltmeter Range: 0-99.99 V (green)
  • Voltmeter Accuracy: ± (0.5% + 9 digits)
  • Ammeter Range: 0-9.999 A (red)
  • Ammeter Accuracy: ± (0.5% + 9 digits)

General

  • Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit
  • AC Input: 120/220 VAC ±10%, 50/60 Hz
  • Power Consumption: 450 W
  • Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H.
  • Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H.
  • Dimensions (H x W x D): 5.7” x 10.5” x 15” (145 x 267 x 381 mm)

The BK Precision 1743B DC Power Supply is a high quality general purpose DC power source. The power supply provides 0-35 volts DC output, adjustable with both coarse and fine controls for precise settability. The BK 1743B current output is 0-6 amps, adjustable with both coarse and fine current controls. Two large LED meters continuously monitor the output voltage and current. The VOLTAGE meter is green, while the Current, meter is red.
The 1743B power supply exhibits excellent regulation and low ripple characteristeics. The circuit design incorporates a pre-regulator, which greatly reduces internal power dissipation at low output voltages. The styling is both attractive and functional.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1743B-ND 41K8779 70146148 1743B
Product Name Power Supplies (Test, Bench) Power Supply, Bench, 35V, 420W; Power Supply Output Type B&k Precision Power Supply,DC,4 Digit Display,0-35 volts,0-6 amps DC Power Supply
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 0.0 to 35.0 volts 0.0 to 35.0 volts 35.0 volts
DC Output Current 0.0 to 6 amps 6 amps 6 amps
Ripple 1mV rms
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details