B&K Precision Power Supplies (Test, Bench) 1740B

Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply Analog (2) 0 ~ 4A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet
Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply Analog (2) 0 ~ 4A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1740B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1740B-ND
Power Supplies (Test, Bench) BK1740B-ND
0 ~ 60VDC Output Bench (AC to DC) Power Supply Analog (2) 0 ~ 4A Output Features Constant Current and Constant Voltage Indicators

0 ~ 60VDC Output Bench (AC to DC) Power Supply Analog (2) 0 ~ 4A Output Features Constant Current and Constant Voltage Indicators

Buy Now Datasheet
DC Power Supply - 1740B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1740B
DC Power Supply 1740B
The 1740B is a 240 W, 60 V, 4 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-60 V Output Current: 0-4 A Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Excellent regulation Very low ripple Constant voltage or constant current operation Included Accessories: Instruction manual, spare fuse and power cord 2-Year Warranty Constant Voltage Operation Voltage Regulation: Line (120 VAC ±10%) <0.2% + 2 mV; Load (no load - full load) <0.04% + 2 mV Recovery Time: <100 μs Ripple & Noise: 1 mV rms (Typical) Temperature Coefficient: <300 ppm/°C Constant Current Operation Adjustable Current Limit: 5% to 100% Current Regulation: Line (120 VAC ±10%) <0.4% + 5 mA; Load <0.4% + 5 mA Current Ripple: <3 mArms Metering Type: 2-Analog Voltmeter Range: 0-64 V Voltmeter Accuracy: ±2.5% Ammeter Range: High Range: 0-4.4 A; Low Range: 0-1.1 A Ammeter Accuracy: ±2.5% General Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit AC Input: 120/220 VAC ±10%, 50/60 Hz Power Consumption: 450 W Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H. Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H. Dimensions (H x W x D): 5.7” x 10.5” x 15” (145 x 267 x 381 mm) The BK Precision 1740B is a 0-60V, 0-4A DC power supply with a large array of great features not usually available in similar price range products. The output-shorting button allows the user to short the output terminals to set the current limit. The BK 1740B also operates continuously at full load without overheating.

The 1740B is a 240 W, 60 V, 4 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-60 V
  • Output Current: 0-4 A
  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • Reliable, Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Coarse and fine voltage controls
  • Excellent regulation
  • Very low ripple
  • Constant voltage or constant current operation
  • Included Accessories: Instruction manual, spare fuse and power cord
  • 2-Year Warranty

Constant Voltage Operation

  • Voltage Regulation: Line (120 VAC ±10%) <0.2% + 2 mV; Load (no load - full load) <0.04% + 2 mV
  • Recovery Time: <100 μs
  • Ripple & Noise: 1 mV rms (Typical)
  • Temperature Coefficient: <300 ppm/°C

Constant Current Operation

  • Adjustable Current Limit: 5% to 100%
  • Current Regulation: Line (120 VAC ±10%) <0.4% + 5 mA; Load <0.4% + 5 mA
  • Current Ripple: <3 mArms

Metering

  • Type: 2-Analog
  • Voltmeter Range: 0-64 V
  • Voltmeter Accuracy: ±2.5%
  • Ammeter Range: High Range: 0-4.4 A; Low Range: 0-1.1 A
  • Ammeter Accuracy: ±2.5%

General

  • Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit
  • AC Input: 120/220 VAC ±10%, 50/60 Hz
  • Power Consumption: 450 W
  • Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H.
  • Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H.
  • Dimensions (H x W x D): 5.7” x 10.5” x 15” (145 x 267 x 381 mm)

The BK Precision 1740B is a 0-60V, 0-4A DC power supply with a large array of great features not usually available in similar price range products. The output-shorting button allows the user to short the output terminals to set the current limit. The BK 1740B also operates continuously at full load without overheating.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number BK1740B-ND 1740B
Product Name Power Supplies (Test, Bench) DC Power Supply
Type DC Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products