B&K Precision Power Supplies (Test, Bench) 1737

Description
0 ~ 30VDC, 0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 2A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet
Description
0 ~ 30VDC, 0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 2A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1737-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1737-ND
Power Supplies (Test, Bench) BK1737-ND
0 ~ 30VDC, 0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 2A Output Features Constant Current and Constant Voltage Indicators

0 ~ 30VDC, 0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 2A Output Features Constant Current and Constant Voltage Indicators

Buy Now Datasheet
Power Supply, Bench, Dual Range Output, 180W; Power Supply Output Type B&k Precision - 74T1002 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Dual Range Output, 180W; Power Supply Output Type B&k Precision
74T1002
Power Supply, Bench, Dual Range Output, 180W; Power Supply Output Type B&k Precision 74T1002
POWER SUPPLY, BENCH, DUAL RANGE OUTPUT, 180W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:180VA; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, DUAL RANGE OUTPUT, 180W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:180VA; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 1737 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1737
DC Power Supply 1737
The 1737 is a 120 W, 60 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual range to accommodate applications requiring either a higher voltage or a higher current Low ripple and noise Excellent regulation Constant voltage (CV) and constant current (CC) mode operation Two 4-digit LED displays provide good visibility in bright or low light LED indication for CV and CC modes Automatic recall of last settings on power up RS-232 interface Front panel emulation software available for download Isolated output Overload protection Reverse polarity protection 2 Year Warranty The B&K Precision 1737 is a general purpose dual range DC power source. This power supply has two ranges and can output higher voltage at a lower current range or higher current at a lower voltage range. The BK Precision 1737 provides a 0-30 V, 0-3 A range and a 0-60 V, 0-2 A range. Voltage and current are both adjustable with coarse and fine control knobs. Two large LED meters continuously monitor the output voltage and current. The power supply can be operated locally from the front panel or remotely through the RS-232 interface.

The 1737 is a 120 W, 60 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual range to accommodate applications requiring either a higher voltage or a higher current
  • Low ripple and noise
  • Excellent regulation
  • Constant voltage (CV) and constant current (CC) mode operation
  • Two 4-digit LED displays provide good visibility in bright or low light
  • LED indication for CV and CC modes
  • Automatic recall of last settings on power up
  • RS-232 interface
  • Front panel emulation software available for download
  • Isolated output
  • Overload protection
  • Reverse polarity protection
  • 2 Year Warranty

The B&K Precision 1737 is a general purpose dual range DC power source. This power supply has two ranges and can output higher voltage at a lower current range or higher current at a lower voltage range. The BK Precision 1737 provides a 0-30 V, 0-3 A range and a 0-60 V, 0-2 A range. Voltage and current are both adjustable with coarse and fine control knobs. Two large LED meters continuously monitor the output voltage and current. The power supply can be operated locally from the front panel or remotely through the RS-232 interface.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK1737-ND 74T1002 1737
Product Name Power Supplies (Test, Bench) Power Supply, Bench, Dual Range Output, 180W; Power Supply Output Type B&k Precision DC Power Supply
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 0.0 to 60.0 volts 0.0 to 60.0 volts
DC Output Current 0.0 to 3 amps 3 amps
Ripple 1mV rms
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
1.5 - 30W DC-DC Converters - CCG3-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details